EN
  • EN
  • DE

OPA567AIRHGRG4

Part No OPA567AIRHGRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-Rail I/O, 2A Power Amplifier 12-VQFN -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 1.2 MHz
Case / Package VQFN
Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 1.2 MHz
Input Bias Current 10 pA
Input Offset Voltage (Vos) 500 µV
Lead Free Lead Free
Max I/O Voltage 2 mV
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Nominal Gain Bandwidth Product 1.2 MHz
Nominal Supply Current 6 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 12
Operating Supply Current 9 mA
Output Current 2 A
Output Current per Channel 2.4 A
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Slew Rate 1.2 V/µs
Voltage Gain 126 dB
Win Source Part Number 1204607-OPA567AIRHGRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA567AIRHGRG4 CAD Model

Description

Product Overview: OPA567AIRHGRG4 from Texas Instruments

The OPA567AIRHGRG4 is a high-performance power operational amplifier designed by Texas Instruments, renowned for its expertise in semiconductor manufacturing. This power op-amp is well-suited for a wide range of applications, including motor control, power supplies, and industrial equipment, thanks to its robust design and versatile features.

Key Features

  • High Output Current: The OPA567AIRHGRG4 can deliver a continuous output current up to 2A, making it ideal for driving heavy loads.
  • Wide Supply Range: It operates with a supply voltage range from 7V to 60V, providing flexibility for various power supply designs.
  • Thermal Protection: The device includes an internal thermal shutdown feature, which protects it from overheating and ensures reliable operation under high-power conditions.
  • Current Limiting: Adjustable current limiting enhances circuit protection by preventing excessive current flow through the amplifier.
  • Stable Operation: With its stable operation over a wide range of load conditions, the OPA567AIRHGRG4 ensures consistent performance.

Applications

The versatile nature of the OPA567AIRHGRG4 makes it suitable for a variety of applications, which include:

  • Actuator Drives
  • Power Supply Control
  • Audio Amplification
  • Industrial Process Control
  • Servo Amplifiers

Quality and Reliability

As with all Texas Instruments products, the OPA567AIRHGRG4 is manufactured to the highest quality standards. It is available in a VQFN-20 package, which is compact and suitable for space-constrained applications. The device also meets the rigorous requirements of industrial temperature ranges, ensuring performance in extreme conditions.

Conclusion

In summary, the OPA567AIRHGRG4 power operational amplifier from Texas Instruments is a reliable and versatile component that can be integrated into various high-power applications. Its robust feature set, including high output current, wide supply voltage range, and built-in protection mechanisms, make it an excellent choice for designers looking to create efficient and durable systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.7068 $77.7068
2+ $63.7594 $127.5188
3+ $61.7670 $185.3010
4+ $59.7745 $239.0980
5+ $57.7820 $288.9100
6+ $51.8046 $310.8276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess