EN
  • EN
  • DE

OPA521IRGWR

Part No OPA521IRGWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 20VQFN / Differential Amplifier 1 Circuit Differential 20-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 75V/µs
Gain Bandwidth Product 3.82 MHz
Current - Supply 78mA
Current - Output / Channel 2.5 A
Voltage - Supply Span (Min) 7 V
Voltage - Supply Span (Max) 24 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Base Product Number OPA521
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-51509-1,296-51509-2,OPA521IRGWR-ND,296-51509-6
Standard Package 3,000
Win Source Part Number 1020038-OPA521IRGWR
Ultra Librarian 3D Model Ultra Librarian OPA521IRGWR CAD Model

Description

Product Overview: OPA521IRGWR by Texas Instruments

The OPA521IRGWR is a high-performance operational amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This op-amp is part of TI's extensive range of precision amplifiers that are engineered to deliver exceptional accuracy and reliability for a wide array of applications.

Key Features:

  • High Precision: The OPA521IRGWR offers excellent precision with low offset voltage and low drift over time and temperature, making it ideal for applications requiring high accuracy.
  • Wide Supply Range: This device can operate with a wide supply voltage range, accommodating various power requirements and making it versatile for different electronic circuit designs.
  • High Output Current: It is capable of delivering high output current, which is beneficial for driving heavy loads or for applications that require a significant amount of power.
  • Robust Thermal Performance: The OPA521IRGWR is designed to maintain its performance across a wide temperature range, ensuring reliability in challenging environmental conditions.
  • Advanced Packaging: It comes in a compact VQFN-20 package, which allows for efficient use of PCB space without compromising performance.

Applications:

The versatile nature of the OPA521IRGWR makes it suitable for a broad spectrum of applications, including:

  • Test and measurement equipment
  • Audio amplification and processing
  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the OPA521IRGWR is no exception. This operational amplifier is built to meet the stringent standards set by the industry, ensuring that it performs reliably over its intended lifespan. Additionally, TI provides comprehensive technical support and documentation, making the integration of the OPA521IRGWR into your designs as seamless as possible.

Whether you're designing a sophisticated audio system, a precise measurement instrument, or a robust industrial control, the OPA521IRGWR from Texas Instruments offers the performance and reliability you need to create a successful product.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2489 $51.9824
38+ $2.6658 $101.3004
59+ $2.5825 $152.3675
81+ $2.4992 $202.4352
104+ $2.4159 $251.2536
139+ $2.1659 $301.0601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess