EN
  • EN
  • DE

OPA4820IPWTG4

Part No OPA4820IPWTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 250MHZ 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 4
Slew Rate 240 V/μs
Gain Bandwidth Product (GBP) 250MHz
-3db Bandwidth 650MHz
Current - Input Bias 9μA
Voltage - Input Offset 250μV
Operating Supply Current 22.6mA
Channel Output Current 85mA
Supply Voltage - Operating 4 V to 12.6 V, ±2 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1085042-OPA4820IPWTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA4820IPWTG4 CAD Model

Description

Product Overview: OPA4820IPWTG4

The OPA4820IPWTG4 is a high-speed, voltage-feedback operational amplifier designed by Texas Instruments, known for its precision and performance in a wide range of applications. This particular model is part of the OPAx820 series, which is engineered to deliver high bandwidth, low distortion, and low noise, making it an ideal choice for professional video electronics, test and measurement equipment, and active filter circuits.

Key Features

  • High Bandwidth: The OPA4820IPWTG4 offers a wide bandwidth of 430 MHz at a gain of +2, which is essential for applications that require the processing of high-frequency signals without significant loss of detail.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -80 dBc at 1 MHz, this op-amp ensures minimal signal distortion, which is crucial for maintaining signal fidelity in audio and video processing applications.
  • Fast Slew Rate: A slew rate of 1600 V/μs allows the OPA4820IPWTG4 to respond quickly to changes in the input signal, making it suitable for high-speed data acquisition and signal conditioning tasks.
  • Low Noise: A voltage noise density of 2.8 nV/√Hz helps in achieving a clear signal representation, which is particularly beneficial in sensitive instrumentation and audio applications.
  • Supply Voltage Range: The device operates over a wide supply voltage range of ±4.5 V to ±15 V, providing flexibility in various circuit designs.

Applications

  • Professional Video Equipment
  • Test and Measurement Systems
  • Active Filtering
  • High-Speed Data Acquisition
  • Audio Processing

Package and Quality

The OPA4820IPWTG4 comes in a compact TSSOP-14 (Thin Shrink Small Outline Package) which is advantageous for designs where space is at a premium. Additionally, Texas Instruments' commitment to quality ensures that this op-amp meets rigorous industry standards for performance and reliability.

Whether you're designing a high-end video system, fine-tuning an audio circuit, or setting up sophisticated measurement equipment, the OPA4820IPWTG4 from Texas Instruments provides the precision and speed needed to achieve outstanding results.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess