EN
  • EN
  • DE

OPA4322SAIPW

Part No OPA4322SAIPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 16TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 20 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 500 µV
Current - Supply 1.6mA (x4 Channels)
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number OPA4322
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-OPA4322SAIPW,296-48879,TEXTISOPA4322SAIPW,OPA4322SAIPW-ND
Standard Package 90
Win Source Part Number 1319441-OPA4322SAIPW
Ultra Librarian 3D Model Ultra Librarian OPA4322SAIPW CAD Model

Description

Overview of Texas Instruments OPA4322SAIPW

The Texas Instruments OPA4322SAIPW is a high-performance, precision operational amplifier (op-amp) that offers a perfect blend of speed and precision for a wide range of applications. This device is part of the OPAx322 family and is designed to meet the requirements of modern high-speed signal processing and control systems.

Key Features

  • Precision Performance: With its low offset voltage and low drift over temperature, the OPA4322SAIPW ensures high accuracy in measurement and control systems.
  • Wide Bandwidth: It offers a bandwidth of 20MHz which makes it suitable for high-speed applications such as video processing, telecommunications, and audio systems.
  • Low Noise: The op-amp has a low noise density, which is crucial for applications requiring a high signal-to-noise ratio.
  • Rail-to-Rail Output: The ability to swing its output voltage from rail to rail maximizes the dynamic range in single or split supply operations.
  • Single or Dual Supply Operation: It can be powered using a single supply ranging from 4.5V to 36V or a dual supply of ±2.25V to ±18V, providing flexibility in various circuit designs.

Applications

The OPA4322SAIPW is ideally suited for a variety of applications, including:

  • ADC Buffer
  • DAC I/V Conversion
  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems
  • Test Equipment
  • Professional Audio Equipment

Package and Quality

The op-amp is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that the OPA4322SAIPW meets the stringent requirements of industrial and commercial grade standards.

Conclusion

The OPA4322SAIPW from Texas Instruments is a versatile, high-quality operational amplifier that combines speed, precision, and low noise performance. Its wide bandwidth and rail-to-rail output make it an excellent choice for designers looking to improve the accuracy and dynamic range of their systems. Whether used in professional audio, data acquisition, or any other precision analog application, the OPA4322SAIPW stands out as a reliable and efficient solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess