Product Overview: OPA4243EA/250
The OPA4243EA/250 is a high-precision operational amplifier (op-amp) developed by the renowned semiconductor manufacturer, Texas Instruments (TI). This op-amp is part of TI's extensive portfolio of analog integrated circuits, designed to meet a wide range of application requirements in various industries such as automotive, telecommunications, and consumer electronics.
Key Features
- Low Offset Voltage: The OPA4243EA/250 boasts a low input offset voltage, which is crucial for applications requiring high accuracy and precision.
- Wide Supply Range: It operates over a broad supply voltage range, making it versatile for both single-supply and split-supply operations.
- High Input Impedance: The device features a high input impedance, minimizing the loading effect on the input signal source and ensuring signal integrity.
- Low Noise: With its low noise characteristics, the OPA4243EA/250 is ideal for sensitive applications such as audio and instrumentation.
- Low Power Consumption: The op-amp is designed for low power consumption, which is beneficial for battery-powered devices and energy-efficient designs.
Applications
The OPA4243EA/250 is suitable for a variety of applications, including:
- Precision analog circuits
- Data acquisition systems
- Test and measurement equipment
- Audio processing
- Active filtering
- Medical instrumentation
Product Specifications
This operational amplifier comes in a compact surface-mount package and meets the industry standards for performance and reliability. It is characterized by:
- Package Type: VSSOP-14
- Temperature Range: -40°C to +125°C
- Number of Channels: 4
Ordering Information
The OPA4243EA/250 is available for order in quantities suitable for both prototyping and large-scale production. Texas Instruments provides comprehensive technical support and documentation, ensuring a smooth integration into your design.
For more detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.