EN
  • EN
  • DE

OPA4180ID

Part No OPA4180ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name OPA4180
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-36435-5, OPA4180ID-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888139-OPA4180ID
Ultra Librarian 3D Model Ultra Librarian OPA4180ID CAD Model

Description

Product Overview: Texas Instruments OPA4180ID

The Texas Instruments OPA4180ID represents a pinnacle of innovation in the field of operational amplifiers. This high-precision, low-noise operational amplifier is designed to cater to a wide array of applications, ranging from industrial control systems to sensor measurements and professional audio equipment. With its remarkable features and robust performance, the OPA4180ID stands out as an essential component for precision analog circuitry.

Key Features

  • Low Offset Voltage: The OPA4180ID offers an ultra-low offset voltage, which significantly reduces the error in signal amplification, ensuring high accuracy in measurements and control systems.
  • Low Noise: With its low-noise design, this operational amplifier provides a clean signal amplification, making it ideal for audio applications and other sensitive electronics where signal integrity is paramount.
  • High Common-Mode Rejection Ratio (CMRR): The device boasts an excellent CMRR that minimizes the effect of unwanted common-mode signals, thus enhancing the precision of differential signal amplification.
  • Wide Supply Range: The OPA4180ID is versatile in terms of power supply requirements, supporting a wide range from 4.5V to 36V, or ±2.25V to ±18V in dual-supply operations. This flexibility makes it suitable for various electronic systems with differing power specifications.
  • Low Power Consumption: Efficiency is key in modern electronics, and the OPA4180ID excels with its low power consumption, making it a preferred choice for battery-powered devices and energy-conscious applications.
  • Robust Electrostatic Discharge (ESD) Protection: The device is designed to withstand ESD events, ensuring reliability and longevity even in harsh electrical environments.

Applications

The OPA4180ID's combination of precision, low noise, and high input impedance makes it suitable for a wide range of applications, including:

  • Precision instrumentation
  • Active filtering
  • Data acquisition systems
  • Professional audio equipment
  • Thermocouple amplifiers
  • Strain gauge sensors
  • Analog-to-digital converter (ADC) driver

In summary, the OPA4180ID from Texas Instruments is a high-performance operational amplifier that offers exceptional accuracy and stability for demanding applications. Its comprehensive feature set ensures that it can meet the needs of the most critical analog designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3691 $50.5365
32+ $3.1559 $100.9888
50+ $3.0493 $152.4650
71+ $2.8361 $201.3631
92+ $2.7294 $251.1048
115+ $2.6228 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,611 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess