The OPA392DBVR from Texas Instruments is a precision operational amplifier that offers a perfect blend of performance and power efficiency. This device is part of the OPAx392 series of zero-drift, single-supply, rail-to-rail operational amplifiers. With a wide supply range of 2.7V to 5.5V, the OPA392DBVR is ideal for battery-powered applications and portable devices.
The OPA392DBVR features a low offset voltage of 25 µV (max) and near-zero drift over time and temperature, which ensures high accuracy in measurement and sensor conditioning tasks. The device also boasts a low quiescent current of 17 µA, making it an excellent choice for energy-sensitive applications where extending battery life is crucial.
With a bandwidth of 350 kHz, the OPA392DBVR provides the necessary speed for a range of applications without compromising power consumption. Additionally, its rail-to-rail input and output capability allow for the full dynamic range of the ADC to be utilized, making it a versatile choice for many signal conditioning circuits.
The OPA392DBVR comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Texas Instruments ensures the reliability and performance of the device with a specified temperature range from -40°C to +125°C, accommodating a wide range of operating conditions.
Key features of the OPA392DBVR include:
- Zero-drift architecture
- Low offset voltage: 25 µV (max)
- Low quiescent current: 17 µA
- Wide supply range: 2.7V to 5.5V
- Bandwidth: 350 kHz
- Rail-to-rail input/output
- Extended temperature range: -40°C to +125°C
- Small SOT-23-5 package
The Texas Instruments OPA392DBVR operational amplifier is an ideal solution for designers who require precision, low power consumption, and reliable performance in a small footprint. Whether it's for industrial, medical, consumer, or automotive applications, the OPA392DBVR provides the accuracy and efficiency needed for today's demanding electronic circuits.