EN
  • EN
  • DE

OPA37GU/2K5G4

Part No OPA37GU/2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra-Low Noise, Precision OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233712-OPA37GU/2K5G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Microwave, Signal Processing, Sensing & Instrumentation, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian OPA37GU/2K5G4 CAD Model

Description

Introducing the OPA37GU/2K5G4 Precision Operational Amplifier

The OPA37GU/2K5G4 is a high-performance operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product stands out for its exceptional precision and ultra-low noise, making it an ideal choice for applications that require the highest level of signal fidelity and accuracy.

Key Features

  • Ultra-Low Noise: With its low-noise characteristics, the OPA37GU/2K5G4 ensures a clean and precise signal amplification, minimizing the impact of unwanted noise in sensitive applications.
  • High Precision: The device offers excellent dc precision with a very low offset voltage and drift, ensuring stable performance over a wide range of temperatures and conditions.
  • High Gain Bandwidth: It provides a high gain bandwidth product, which allows for the amplification of signals with high fidelity over a broad frequency range.
  • Stable Operation: Designed with stability in mind, the OPA37GU/2K5G4 operates reliably, even with capacitive loads, which is crucial for maintaining signal integrity in complex circuits.

Applications

The versatility of the OPA37GU/2K5G4 makes it suitable for a diverse range of applications, including:

  • Precision instrumentation
  • Active filters
  • Audio systems
  • Data acquisition systems
  • Professional microphones
  • Medical imaging equipment

Product Specifications

The OPA37GU/2K5G4 comes in a user-friendly package that is easy to integrate into a variety of electronic systems. It operates over a wide supply range, accommodating the needs of different power environments. Additionally, the device's thermal protection and short-circuit protection features ensure long-term reliability and safety in operation.

Conclusion

Whether you're designing a high-end audio interface, a precision measurement device, or any other application where signal integrity is paramount, the OPA37GU/2K5G4 from Texas Instruments provides the performance and reliability you need. With its combination of ultra-low noise, high precision, and stable operation, this operational amplifier is a top choice for professionals seeking the best in signal amplification technology.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess