EN
  • EN
  • DE

OPA358AIDCKRG4

Part No OPA358AIDCKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 80 MHz
Common Mode Rejection Ratio 60 dB
Gain Bandwidth Product 80 MHz
Input Bias Current 50 pA
Input Offset Voltage (Vos) 2 mV
Lead Free Contains Lead
Max I/O Voltage 6 mV
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.3 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 7.5 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 6
Operating Supply Current 5.2 mA
Output Current per Channel 50 mA
Power Supply Rejection Ratio (PSRR) 81.9 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 55 V/µs
Voltage Gain 92 dB
Win Source Part Number 1083295-OPA358AIDCKRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA358AIDCKRG4 CAD Model

Description

Product Overview: Texas Instruments OPA358AIDCKRG4

The OPA358AIDCKRG4 is a high-performance, CMOS operational amplifier designed by Texas Instruments, tailored for video and other high-speed signal processing applications. This op-amp is a member of a family of fast, single-supply, rail-to-rail operational amplifiers that provide a blend of speed, precision, low power consumption, and ease of use.

Key Features

  • Supply Voltage Range: The OPA358AIDCKRG4 operates on a single supply voltage ranging from 2.7V to 5.5V, making it versatile for various electronic circuits and battery-operated devices.
  • High Bandwidth: With a bandwidth of 200 MHz, this op-amp is capable of handling high-speed signals, ensuring minimal signal delay and excellent frequency response.
  • Rail-to-Rail Output: The rail-to-rail output feature allows for a wide dynamic range, making the most of the supply voltage in output swing and enhancing signal-to-noise ratio.
  • Low Distortion: It offers low harmonic distortion, which is crucial for maintaining signal fidelity in audio and video applications.
  • High Output Current: The device is capable of delivering a high output current, which is beneficial for driving heavy loads or for applications requiring high output drive capability.
  • Temperature Range: The operational amplifier has an industrial temperature range from -40°C to 85°C, ensuring reliable performance across various environmental conditions.
  • Package: It comes in a compact SC70 package, which is ideal for space-constrained applications.

Applications

The OPA358AIDCKRG4 operational amplifier can be utilized in a broad range of applications, including:

  • High-speed data acquisition
  • Video amplifiers and buffers
  • Test and measurement equipment
  • Portable devices
  • Active filters and ADC drivers

Conclusion

With its high bandwidth, rail-to-rail output, and low distortion, the Texas Instruments OPA358AIDCKRG4 operational amplifier is an excellent choice for designers looking for a high-performance solution in video processing and other high-speed applications. Its small form factor and single-supply operation also make it an attractive option for compact, power-sensitive designs.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6066 $56.2310
80+ $1.3183 $105.4640
120+ $1.2771 $153.2520
165+ $1.2359 $203.9235
210+ $1.1947 $250.8870
285+ $1.0711 $305.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,815 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess