Product Overview: Texas Instruments OPA348AIDCKTG4
The OPA348AIDCKTG4 is a high-performance, CMOS operational amplifier designed by Texas Instruments, catering to a wide range of applications that require low power consumption and space-saving packaging. This operational amplifier (op-amp) is part of the OPAx348 series, which is well-suited for battery-powered and portable devices due to its low voltage operation and micro-power capabilities.
With a quiescent current of just 45 µA, the OPA348AIDCKTG4 is an excellent choice for power-sensitive systems. The device operates on a single supply voltage ranging from 2.1V to 5.5V, which allows it to be used in many low-voltage applications. Its input common-mode voltage range extends to the negative rail, and the output can swing within millivolts of the rails, maximizing the signal dynamic range in low-voltage applications.
This op-amp features a bandwidth of 1 MHz and a slew rate of 0.5 V/µs, providing a balance between speed and power consumption. The OPA348AIDCKTG4 comes in a SC70-5 package, which is an ultra-small, leadless surface-mount package, making it an ideal solution for space-constrained applications such as portable electronics, sensor signal conditioning, and medical instrumentation.
Furthermore, the OPA348AIDCKTG4 offers excellent DC accuracy and AC performance, which includes a low offset voltage of 1 mV (max) and a low input bias current of 1 pA, ensuring precision in measurement and control systems. This op-amp also provides robust ESD protection, enhancing its reliability and durability in harsh environments.
Overall, the OPA348AIDCKTG4 from Texas Instruments is a versatile and reliable component for designers who require an op-amp with low power consumption, small footprint, and high precision. Its performance characteristics make it a suitable choice for a wide array of applications, from consumer electronics to industrial control systems.
Key Features:
- Low Quiescent Current: 45 µA
- Wide Supply Range: 2.1V to 5.5V
- Bandwidth: 1 MHz
- Slew Rate: 0.5 V/µs
- Low Input Offset Voltage: 1 mV (max)
- Input Common-Mode Voltage Range Includes Ground
- Rail-to-Rail Output
- Ultra-Small SC70-5 Package
- ESD Protection