EN
  • EN
  • DE

OPA2991IDGKR

Part No OPA2991IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000076-OPA2991IDGKR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 125°C (TA)
Output Type Rail-to-Rail
Ultra Librarian 3D Model Ultra Librarian OPA2991IDGKR CAD Model

Description

The Texas Instruments OPA2991IDGKR is a high-performance, dual operational amplifier that offers a unique blend of speed, precision, and low power consumption. Designed to meet the stringent requirements of modern analog circuits, this op-amp is ideal for a wide range of applications, including sensor amplification, active filters, and general-purpose amplification.

Key Features

  • High Speed: The OPA2991IDGKR boasts a fast settling time, making it suitable for high-speed data acquisition systems and fast control loops.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes minimal power, which is crucial for battery-powered and energy-efficient designs.
  • Precision Performance: With low offset voltage and low noise, the OPA2991IDGKR ensures accurate signal amplification, making it perfect for precision instrumentation.
  • Wide Supply Range: The device can operate from a single supply voltage of 4.5V to 36V, or dual supplies of ±2.25V to ±18V, providing designers with flexibility in various circuit configurations.
  • Robust Design: Built to be reliable, the op-amp features over-temperature and over-current protection, ensuring stable performance across a range of operating conditions.

Package and Quality

The OPA2991IDGKR comes in an MSOP-8 (DGK) package, which is compact and suitable for space-constrained applications. The device is also RoHS compliant and is designed to meet or exceed the quality and reliability standards expected of Texas Instruments products.

Applications

This operational amplifier is versatile and can be used in various sectors, including:

  • Industrial: Sensor interfaces, 4-20mA loop systems, and process controls.
  • Automotive: Control modules, GPS systems, and battery management.
  • Consumer Electronics: Audio amplifiers, preamplifiers, and active filters.
  • Medical: Diagnostic equipment, patient monitoring systems, and portable medical devices.

Summary

In summary, the Texas Instruments OPA2991IDGKR is a highly reliable and efficient dual operational amplifier that offers the perfect balance of speed, precision, and low power for advanced electronic systems. Its robust design and flexible supply voltage range make it a go-to choice for engineers looking to optimize their designs for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7377 $52.1310
75+ $1.4258 $106.9350
110+ $1.3813 $151.9430
150+ $1.3367 $200.5050
195+ $1.2922 $251.9790
260+ $1.1585 $301.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,218 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess