EN
  • EN
  • DE

OPA2836QDGKRQ1

Part No OPA2836QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Voltage Feedback Amplifier Circuit Differential, Rail-to-Rail 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name OPA2836
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-45263-6, 296-45263-1, 296-45263-2, OPA2836QDGKRQ1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929650-OPA2836QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA2836QDGKRQ1 CAD Model

Description

Product Overview: OPA2836QDGKRQ1 from Texas Instruments

The OPA2836QDGKRQ1 is a high-performance, automotive-grade operational amplifier designed by Texas Instruments to meet the rigorous standards of the automotive industry. This dual-channel op-amp offers a perfect blend of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications in automotive infotainment, ADAS (Advanced Driver Assistance Systems), and powertrain systems.

Key Features

  • High Bandwidth: With a bandwidth of 230 MHz, the OPA2836QDGKRQ1 is capable of handling high-speed signal processing tasks, ensuring clear and accurate data transmission.
  • Low Noise: The device features a low voltage noise density of 4.6 nV/√Hz, which minimizes signal distortion and enhances overall system performance.
  • Low Quiescent Current: It offers a low quiescent current of 1.5 mA per channel, contributing to energy-efficient operation in battery-powered devices.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wide dynamic range, making the most of the available power supply voltage.
  • Single-Supply Operation: The OPA2836QDGKRQ1 operates on a single supply voltage range from 2.5V to 5.5V, providing design flexibility and simplicity.
  • Automotive-Qualified: Qualified for automotive applications, it complies with the AEC-Q100 standard, ensuring reliability under harsh environmental conditions.

Package and Availability

The OPA2836QDGKRQ1 comes in a compact VSSOP-8 (DGK) package, optimized for space-constrained applications. Its small form factor does not compromise its robustness or performance, making it suitable for integration into a variety of automotive circuits.

Applications

Thanks to its high performance and automotive qualification, the OPA2836QDGKRQ1 is well-suited for a range of applications, including:

  • Automotive infotainment and audio systems
  • ADAS sensor signal conditioning
  • Powertrain signal processing
  • Analog front-ends for data acquisition systems
  • Driving ADCs (Analog-to-Digital Converters)

Overall, the OPA2836QDGKRQ1 from Texas Instruments stands out as a robust and versatile operational amplifier that can withstand the demands of automotive applications while delivering high-fidelity signal amplification.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0878 $50.8780
24+ $4.1747 $100.1928
38+ $4.0442 $153.6796
52+ $3.9137 $203.5124
67+ $3.7833 $253.4811
89+ $3.3919 $301.8791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,534 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess