EN
  • EN
  • DE

OPA2835TDA2

Part No OPA2835TDA2
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 56MHZ RRO DIE / Op Amp Dual Low Power Amplifier R-R O/P 5.5V 16-Pin Bare Die Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Output Type Rail-to-Rail
SR - Slew Rate 160 V/μs
GBP - Gain Bandwidth Product 56MHz
Operating Supply Current 250μA
Output Current per Channel 40mA
Package Die
Manufacturer Package Die
Win Source Part Number 791000-OPA2835TDA2
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2835-DIE
Introduction Date January 07, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA2835TDA2 CAD Model

Description

Product Overview: OPA2835TDA2 by Texas Instruments

The OPA2835TDA2 is a high-performance, dual-channel operational amplifier designed by Texas Instruments (TI) to meet the demand for speed and precision in today's electronic applications. This amplifier is part of TI's extensive portfolio of analog products that are engineered to provide reliable and efficient solutions across various industries.

Key Features

  • Wide Bandwidth: The OPA2835TDA2 boasts a wide bandwidth of 230 MHz, making it suitable for high-speed signal processing applications.
  • Fast Slew Rate: With a slew rate of 160 V/µs, this operational amplifier ensures quick response times, which is critical for applications requiring rapid signal changes.
  • Low Noise Performance: It offers a low voltage noise density of 4.5 nV/√Hz, which minimizes the noise in signal processing, enhancing the overall system performance.
  • Dual-Channel Configuration: The dual-channel design allows for more compact and efficient circuit layouts, reducing the overall component count and saving space on the PCB.
  • Power Efficiency: The OPA2835TDA2 operates with a quiescent current of 5.5 mA per channel, providing an excellent balance between power consumption and performance.

Applications

The versatility of the OPA2835TDA2 makes it an ideal choice for a wide range of applications, including:

  • Professional Video Electronics
  • Test and Measurement Equipment
  • Active Filter Blocks
  • Audio Processing
  • Data Acquisition Systems
  • Medical Imaging Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the OPA2835TDA2 is no exception. It is built to meet the rigorous standards of the industry, ensuring long-term reliability for critical applications. The product is available in a compact TDA package, which is designed to facilitate easy integration into a variety of circuit designs.

For engineers and designers looking for a high-speed, low-noise, and power-efficient operational amplifier, the OPA2835TDA2 from Texas Instruments represents an optimal solution that does not compromise on performance.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess