EN
  • EN
  • DE

OPA2695IRGTT

Part No OPA2695IRGTT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Operational Amplifiers - Op Amps Ultra-WB Crnt-Feed b ack Op Amp A 595-OPA2695IRGTR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Number of Channels 2 Channel
GBP - Gain Bandwidth Product 1.1 GHz
SR - Slew Rate 2.9 kV/us
Vos - Input Offset Voltage 3.5 mV
Ib - Input Bias Current 60 uA
Supply Voltage - Max 12 V
Supply Voltage - Min 3.5 V
Operating Supply Current 12.9 mA
Output Current per Channel 120 mA
CMRR - Common Mode Rejection Ratio 56 dB
en - Input Voltage Noise Density 1.8 nV/sqrt Hz
Package / Case VQFN-16
Mounting Style SMD/SMT
Shutdown Shutdown
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Series OPA2695
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Amplifier Type High Speed Amplifier
Features Small Size, Shutdown
Height 0.9 mm
Length 3 mm
Product Operational Amplifiers
Supply Type Single, Dual
Technology BiCOM
Width 3 mm
Brand Texas Instruments
Dual Supply Voltage +/- 3 V, +/- 5 V
In - Input Noise Current Density 18 pA/sqrt Hz
Maximum Dual Supply Voltage +/- 6 V
Minimum Dual Supply Voltage +/- 1.75 V
Moisture Sensitive Yes
Operating Supply Voltage 3.5 V to 12 V, +/- 1.75 V to +/- 6 V
Product Type Op Amps - Operational Amplifiers
PSRR - Power Supply Rejection Ratio 56 dB
Standard Pack Qty 250
Subcategory Amplifier ICs
Ultra Librarian 3D Model Ultra Librarian OPA2695IRGTT CAD Model

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess