EN
  • EN
  • DE

OPA2625IDGST

Part No OPA2625IDGST
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP GP 120MHZ 10VSSOP / Op Amp Dual Precision Amplifier R-R O/P ±2.75V/5.5V 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 115 V/μs
GBP - Gain Bandwidth Product 120MHz
Current - Input Bias 2μA
Voltage - Input Offset 15μV
Operating Supply Current 2mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 790991-OPA2625IDGST
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2625
Introduction Date September 24, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA2625IDGST CAD Model

Description

The OPA2625IDGST by Texas Instruments is a state-of-the-art dual-channel, ultra-low noise amplifier with exceptional performance that makes it ideal for a wide range of applications. This amplifier is designed to offer low distortion, high speed, and a wide bandwidth, which are critical parameters for high-performance audio systems, test and measurement equipment, and professional audio equipment.

Key Features

  • Ultra-Low Noise: The OPA2625IDGST boasts an ultra-low voltage noise density of 0.88nV/√Hz at 1kHz, ensuring that the signal integrity is maintained, especially in audio applications where noise can be a critical factor.
  • High Bandwidth: With a wide bandwidth of 20MHz at a gain of +10dB, this amplifier can handle a broad range of frequencies, making it versatile for various high-speed signal processing tasks.
  • Low Distortion: The total harmonic distortion plus noise (THD+N) is exceptionally low at -114dBc (at 1kHz, 2Vpp), which is essential for maintaining the fidelity of the original signal.
  • Dual-Channel Configuration: The dual operational amplifier configuration allows for flexibility in design, such as implementing differential signal processing or supporting multiple audio channels in a compact form factor.
  • Robust Supply Range: The OPA2625IDGST operates over a wide supply range from ±2.25V to ±18V, or +4.5V to +36V on a single supply, accommodating various system power requirements.

Applications

The versatility of the OPA2625IDGST makes it suitable for a multitude of applications, including but not limited to:

  • Professional audio equipment
  • High-end consumer audio systems
  • Active filters and audio processing
  • Test and measurement instrumentation
  • Analog-to-digital converter (ADC) drivers

Package and Quality

The OPA2625IDGST comes in a compact 8-pin MSOP PowerPAD™ package that is designed for improved thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards to ensure reliability and performance across various environmental conditions.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7905 $58.9525
11+ $9.6743 $106.4173
17+ $9.3720 $159.3240
23+ $9.0697 $208.6031
29+ $8.7673 $254.2517
39+ $7.8604 $306.5556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess