EN
  • EN
  • DE

OPA2388QDGKRQ1

Part No OPA2388QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL, AUTOMOTIVE QUALIFIED, WIDE / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 250 µV
Current - Supply 1.9mA (x2 Channels)
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Other Names 296-OPA2388QDGKRQ1CT,296-OPA2388QDGKRQ1DKR,296-OPA2388QDGKRQ1TR
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260440-OPA2388QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA2388QDGKRQ1 CAD Model

Description

Product Overview: Texas Instruments OPA2388QDGKRQ1

The Texas Instruments OPA2388QDGKRQ1 is a high-performance, automotive-grade operational amplifier designed to meet the stringent requirements of modern automotive applications. This precision op-amp is ideal for a variety of electronic systems within vehicles, ranging from advanced driver-assistance systems (ADAS) to infotainment and sensor signal conditioning.

Key Features

  • Automotive Qualification: The OPA2388QDGKRQ1 is AEC-Q100 qualified, ensuring reliability and performance under the extreme conditions typical of automotive environments.
  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of signal amplification, making it suitable for high-precision applications.
  • Wide Supply Range: It operates over a wide supply range, accommodating various automotive power supply standards without the need for additional voltage regulation.
  • High Common-Mode Rejection Ratio (CMRR): With its high CMRR, the OPA2388QDGKRQ1 effectively minimizes the influence of common-mode noise, which is particularly important in the electrically noisy environment of a vehicle.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection features, safeguarding it against the potential damages from ESD events.

Applications

The OPA2388QDGKRQ1's versatility allows it to be used in a wide array of automotive applications, including:

  • ADAS sensor interfaces
  • Automotive infotainment systems
  • Powertrain systems
  • Battery management systems
  • Automotive control modules

Package and Quality

The op-amp comes in a compact VSSOP-8 package, which is ideal for space-constrained automotive applications. The package is designed to meet the rigorous quality standards required in the automotive industry, ensuring long-term reliability and performance.

In conclusion, the Texas Instruments OPA2388QDGKRQ1 operational amplifier is a top choice for automotive electronics designers who require a robust, high-performance op-amp that can withstand the challenging conditions of automotive applications while delivering precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5337 $55.3370
23+ $4.5405 $104.4315
35+ $4.3986 $153.9510
47+ $4.2567 $200.0649
61+ $4.1148 $251.0028
82+ $3.6892 $302.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess