EN
  • EN
  • DE

OPA2334AIDGSRG4

Part No OPA2334AIDGSRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SINGLE-SUPPLY CMOS OPERATIONAL AMPLIFIERS Zero-Drift Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233479-OPA2334AIDGSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2334AIDGSRG4 CAD Model

Description

Product Overview: Texas Instruments OPA2334AIDGSRG4

The Texas Instruments OPA2334AIDGSRG4 is a high-performance, precision operational amplifier (op-amp) that offers a perfect blend of low power consumption and wide bandwidth. This op-amp is part of the OPAx334 series of CMOS operational amplifiers optimized for low-voltage, single-supply operation, making them ideal for battery-powered applications and portable devices.

Key Features

  • Low Power Consumption: The OPA2334AIDGSRG4 is designed to operate with a very low quiescent current, making it suitable for energy-sensitive applications.
  • Wide Bandwidth: Despite its low power usage, this op-amp provides a bandwidth of 350 kHz, which is ample for a variety of audio and data signal processing tasks.
  • Rail-to-Rail Output: It features a rail-to-rail output stage that allows for a wide dynamic range, making it particularly useful in single-supply operations.
  • Low Input Bias Current: The input bias current is extremely low, which ensures high accuracy in measurement and sensor applications.
  • MicroSIZE Package: The op-amp comes in a VSSOP-8 (DGSR) package, which is highly compact and suitable for space-constrained applications.

Applications

The OPA2334AIDGSRG4 is versatile and can be used in a variety of electronic circuits, including:

  • Portable Instrumentation
  • Sensor Amplification
  • Audio Processing
  • Active Filters
  • Data Acquisition Systems

Quality and Reliability

As with all Texas Instruments products, the OPA2334AIDGSRG4 is manufactured to high standards, ensuring reliability and performance consistency. It is RoHS compliant and supports the industrial temperature range, making it suitable for use in various environmental conditions.

Conclusion

In summary, the OPA2334AIDGSRG4 from Texas Instruments is a highly efficient, precision operational amplifier that offers the perfect solution for designers looking for a balance between power efficiency and performance. Its small form factor and comprehensive feature set make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3934 $53.9340
23+ $4.4254 $101.7842
35+ $4.2871 $150.0485
49+ $4.1488 $203.2912
63+ $4.0105 $252.6615
84+ $3.5956 $302.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess