EN
  • EN
  • DE

OPA2211MDRGTEP

Part No OPA2211MDRGTEP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-SON (3x3)
Family Name OPA2211
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-43363-6, 296-43363-2, -296-43363-1-ND, -V62/15606-01XE-NDR, 296-43363-1, -V62/15606-01XE, OPA2211MDRGTEP-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888090-OPA2211MDRGTEP
Ultra Librarian 3D Model Ultra Librarian OPA2211MDRGTEP CAD Model

Description

OPA2211MDRGTEP - Precision Operational Amplifier from Texas Instruments

The OPA2211MDRGTEP is a meticulously engineered operational amplifier (op-amp) from Texas Instruments (TI), designed to cater to a wide array of applications requiring high precision and stability. This op-amp, belonging to TI's Enhanced Product line, is specifically tailored for high-reliability applications and is characterized by its robust performance under extended temperature ranges, making it an ideal choice for mission-critical systems in the industrial, aerospace, and defense sectors.

At the heart of the OPA2211MDRGTEP is a unique silicon-on-insulator (SOI) process, which significantly reduces parasitic capacitance and provides excellent isolation, resulting in a low-noise operation. This process also contributes to the op-amp's impressive electromagnetic interference (EMI) rejection, ensuring stable performance in environments with high levels of interference.

Key features of the OPA2211MDRGTEP include a wide bandwidth of 1.1MHz and a very low noise density of 1.1nV/√Hz, which allows for high-fidelity signal amplification. The device also boasts a low offset voltage of ±25µV and low drift over time and temperature, ensuring accuracy and consistency in measurements and signal processing. Additionally, the op-amp operates on a supply range of ±2.25V to ±18V, providing designers with flexibility in various circuit configurations.

The OPA2211MDRGTEP comes in a compact 8-pin MSOP PowerPAD™ package, which is not only space-efficient but also enhances thermal performance. This packaging feature allows for better heat dissipation, contributing to the device's reliable operation over its full military temperature range of -55°C to +125°C.

For design verification and prototyping, Texas Instruments provides comprehensive support with simulation tools, reference designs, and evaluation modules. This enables engineers to streamline the development process and reduce time-to-market for their projects that require high-precision analog processing.

In summary, the OPA2211MDRGTEP from Texas Instruments is a high-reliability, precision operational amplifier that offers a blend of performance, robustness, and versatility, making it a top choice for engineers who demand the best in their high-stakes applications.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4706 $72.4706
2+ $70.2059 $140.4118
3+ $67.9412 $203.8236
4+ $65.6765 $262.7060
6+ $58.8824 $353.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 702 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess