EN
  • EN
  • DE

OPA2209AIDGKR

Part No OPA2209AIDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 6.4 V/μs
GBP - Gain Bandwidth Product 18MHz
Current - Input Bias 1nA
Voltage - Input Offset 35μV
Operating Supply Current 2.2mA
Output Current per Channel 65mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1233434-OPA2209AIDGKR
Manufacturer Homepage www.ti.com
Family Name OPA2209
Introduction Date March 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2209AIDGKR CAD Model

Description

Product Overview: OPA2209AIDGKR Precision Operational Amplifier

The OPA2209AIDGKR is a high-precision operational amplifier (op-amp) from the reputable manufacturer Texas Instruments. This device offers excellent stability and low noise performance, making it an ideal choice for a wide range of applications including test and measurement systems, medical equipment, and professional audio electronics.

With its dual-channel configuration, the OPA2209AIDGKR provides a versatile solution for circuit designs where space is at a premium. The op-amp is housed in an 8-pin VSSOP (DGK) package, which is not only compact but also offers a reduced footprint on printed circuit boards (PCBs).

Key Features

  • Low Offset Voltage: The OPA2209AIDGKR boasts a low input offset voltage of just 25 µV, ensuring high accuracy in signal amplification.
  • Wide Bandwidth: It features a wide bandwidth of 10 MHz, making it suitable for high-speed signal processing applications.
  • Low Noise: With a low noise density of 7.5 nV/√Hz at 1 kHz, this op-amp ensures signal integrity is maintained, particularly in sensitive audio and instrumentation applications.
  • High Common-Mode Rejection Ratio (CMRR): The device offers an impressive CMRR of 114 dB, which is beneficial for applications where noise from common-mode signals needs to be minimized.
  • Power Supply Range: It operates over a wide supply range of ±2.25 V to ±18 V, providing flexibility in various system designs.
  • Thermal and Electrical Stability: The OPA2209AIDGKR is designed to maintain performance over temperature ranges, ensuring reliable operation in diverse environments.

Applications

  • Precision instrumentation
  • Active filters
  • Audio processing
  • Data acquisition systems
  • Professional microphones
  • Analog-to-digital converter (ADC) buffer

The OPA2209AIDGKR from Texas Instruments is a testament to TI's commitment to providing high-quality, reliable components for precision electronics. Its combination of accuracy, low noise, and stability make it an excellent choice for designers looking to optimize their analog signal processing circuits.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3491 $52.1892
29+ $3.5685 $103.4865
44+ $3.4569 $152.1036
60+ $3.3454 $200.7240
78+ $3.2339 $252.2442
104+ $2.8994 $301.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess