EN
  • EN
  • DE

OPA211SHKQ

Part No OPA211SHKQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 80MHZ RRO 8CFP / Op Amp Single Low Power Amplifier R-R O/P ±18V/36V 8-Pin CFPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 27 V/μs
GBP - Gain Bandwidth Product 80MHz
Current - Input Bias 60nA
Voltage - Input Offset 30μV
Operating Supply Current 3.6mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -55°C ~ 210°C
Mounting SMD
Package 8-CSOIC (0.220", 5.65mm Width)
Manufacturer Package 8-CFP
Win Source Part Number 790973-OPA211SHKQ
Popularity Medium
Supply and Demand Status Limited
Family Name OPA211-HT
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA211SHKQ CAD Model

Description

Introducing the OPA211SHKQ from Texas Instruments

The OPA211SHKQ is a precision operational amplifier designed and manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This operational amplifier is part of the OPAx211 series, which is known for its high performance and reliability. The OPA211SHKQ is optimized for professional-grade audio equipment, high-end data acquisition systems, and other applications requiring high precision and low noise.

Key Features

  • Low Noise Performance: The OPA211SHKQ boasts an ultra-low noise density of 1.1nV/√Hz at 1kHz, making it an excellent choice for audio pre-amplification and sensitive measurement equipment where noise can be a critical factor.
  • High Precision: With a low offset voltage of 100µV and low drift over time and temperature, this op-amp ensures a high level of accuracy in your applications.
  • Wide Bandwidth: The device offers a wide bandwidth of 45MHz, which is beneficial for high-speed signal processing applications.
  • Rail-to-Rail Output: The OPA211SHKQ can swing to within millivolts of the supply rails, maximizing dynamic range in many applications.
  • High Open-Loop Gain: A high open-loop gain greater than 130dB ensures excellent linearity in closed-loop configurations.

Versatile Applications

The versatility of the OPA211SHKQ makes it suitable for a variety of applications, including:

  • Professional Audio Equipment
  • Precision Data Acquisition
  • Spectroscopy
  • Active Filters
  • Test and Measurement Systems

Robust Package

The OPA211SHKQ is offered in a compact VSSOP-8 (DGK) package, ensuring a small footprint while providing excellent thermal performance. Its robust design allows for reliable operation over an extended temperature range, making it suitable for both commercial and industrial environments.

Conclusion

With its exceptional noise performance, high precision, and wide bandwidth, the OPA211SHKQ from Texas Instruments stands out as an ideal solution for applications requiring the utmost in signal fidelity and accuracy. Whether you're designing professional audio systems or precision instrumentation, the OPA211SHKQ delivers the performance you need to achieve outstanding results.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.3610 $144.3610
2+ $139.5489 $279.0978
3+ $125.1128 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess