EN
  • EN
  • DE

OPA192IDBVT

Part No OPA192IDBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP RRIO E-TRIM SOT23-5 / Op Amp Single Precision Amplifier R-R I/O ±18V/36V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series e-trim
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 5pA
Voltage - Input Offset 5μV
Operating Supply Current 1mA
Output Current per Channel 65mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 790970-OPA192IDBVT
Popularity Medium
Supply and Demand Status Limited
Family Name OPA192
Introduction Date December 20, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA192IDBVT CAD Model

Description

Overview of Texas Instruments OPA192IDBVT

The OPA192IDBVT from Texas Instruments is a high-performance, precision operational amplifier that offers an excellent combination of accuracy, power efficiency, and versatility. Designed to meet the needs of a wide range of applications, this op-amp features a rail-to-rail input and output swing, which enables operation from single or dual supplies for maximum flexibility.

Key Features

  • Low Offset Voltage: The OPA192IDBVT boasts an ultra-low input offset voltage of just 25 µV (max), which ensures high accuracy in signal amplification and makes it ideal for precision applications.
  • Wide Bandwidth: With a bandwidth of 10 MHz, this op-amp is capable of handling high-speed signals, making it suitable for audio processing, data acquisition, and other dynamic applications.
  • High Slew Rate: A high slew rate of 10 V/µs allows the OPA192IDBVT to respond quickly to changes in the input signal, which is critical for fast-operating circuits.
  • Low Quiescent Current: The device operates with a low quiescent current of 1.6 mA, contributing to energy efficiency in portable and battery-powered devices.
  • Single or Dual Supply Operation: It can operate from a +4.5 V to +36 V single supply or ±2.25 V to ±18 V dual supplies, accommodating a broad range of power requirements.
  • Robust ESD Protection: The op-amp is equipped with robust ESD protection, ensuring reliability and longevity in harsh environments.

Applications

The versatility of the OPA192IDBVT makes it suitable for various applications, such as:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Power supply control
  • Automotive systems
  • Audio and video processing

Packaging and Reliability

The OPA192IDBVT comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments’ commitment to quality ensures that this op-amp meets stringent reliability standards, providing consistent performance over its operational life.

In conclusion, the OPA192IDBVT from Texas Instruments is a highly precise and efficient operational amplifier that can be utilized in a multitude of applications requiring accuracy and speed. Its low offset voltage, wide bandwidth, and flexible power supply options make it an excellent choice for designers seeking a reliable and versatile amplification solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess