EN
  • EN
  • DE

OPA180IDR

Part No OPA180IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC / Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.8V/μs
Gain Bandwidth Product 2MHz
Current - Input Bias 250pA
Voltage - Input Offset 15μV
Current - Supply 450μA
Voltage - Supply, Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series OPA180
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806597-OPA180IDR
Ultra Librarian 3D Model Ultra Librarian OPA180IDR CAD Model

Description

Product Overview: Texas Instruments' OPA180IDR Operational Amplifier

The OPA180IDR is a precision, low-power operational amplifier from Texas Instruments, designed to cater to a wide array of applications requiring high accuracy and stability. This op-amp is part of the OPAx180 series, which is known for its low offset voltage, low noise, and low power consumption, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Offset Voltage: The OPA180IDR boasts an ultra-low offset voltage of 25 µV (max), which is critical for applications demanding high precision without the need for external calibration.
  • Low Noise: With a noise density of 7.5 nV/√Hz at 1 kHz, this op-amp ensures a clean and accurate signal amplification, minimizing the impact of unwanted noise in sensitive applications.
  • Power Efficiency: The device operates with a quiescent current of just 475 µA (typical), which is a testament to its power-saving capabilities, extending the life of battery-operated systems.
  • Rail-to-Rail Output: The OPA180IDR can swing its output voltage very close to the supply rails, maximizing the dynamic range in single or split supply systems.
  • Wide Supply Range: It is versatile in terms of power supply compatibility, with a range of 4.0 V to 36 V, or ±2.0 V to ±18 V for split supplies, accommodating various design requirements.

Applications

The operational amplifier is well-suited for a variety of applications, including precision instrumentation, data acquisition systems, medical equipment, and any circuitry requiring high-accuracy signal conditioning. Its performance is particularly beneficial in test and measurement setups, where maintaining signal integrity is paramount.

Package and Quality

The OPA180IDR is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making the OPA180IDR a dependable component for industrial and commercial use.

With its combination of precision, low power, and flexibility, the OPA180IDR from Texas Instruments stands out as a high-performance solution for a range of demanding analog circuits.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4831 $51.9085
85+ $1.2170 $103.4450
130+ $1.1789 $153.2570
180+ $1.1409 $205.3620
230+ $1.1029 $253.6670
305+ $0.9888 $301.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess