EN
  • EN
  • DE

OPA1678IDGKR

Part No OPA1678IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Audio Amplifier Circuit Rail-to-Rail 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name OPA1678
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-47667-1, 296-47667-2, 296-47667-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844253-OPA1678IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA1678IDGKR CAD Model

Description

Introducing the OPA1678IDGKR Operational Amplifier from Texas Instruments

The OPA1678IDGKR is a state-of-the-art operational amplifier designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This op-amp is built for audio applications and provides a perfect blend of low distortion, low noise, and high bandwidth, making it an ideal choice for professional audio equipment, high-fidelity systems, and a wide range of other audio applications.

Encased in an 8-pin VSSOP (DGK) package, the OPA1678IDGKR is compact and suitable for space-constrained designs. It operates over a wide supply range of ±2 V to ±18 V, or +4 V to +36 V on a single supply, providing flexibility in various circuit configurations. This dual-channel amplifier boasts a bandwidth of 10 MHz and a slew rate of 20 V/µs, ensuring the fast and accurate response necessary for high-performance audio processing.

One of the most significant advantages of the OPA1678IDGKR is its ultra-low distortion of 0.0001% and low noise density of 5.8 nV/√Hz at 1 kHz, which translates to crystal-clear audio reproduction with minimal interference. This makes it an excellent choice for applications where audio quality is paramount, such as studio recording equipment, high-end audio DACs, and A/V receivers.

The device also features a Rail-to-Rail output, which maximizes dynamic range and is particularly useful in single-supply operations. Additionally, the OPA1678IDGKR offers a common-mode rejection ratio (CMRR) of 110 dB and a power supply rejection ratio (PSRR) of 114 dB, providing excellent performance in environments with fluctuating power supplies or common-mode disturbances.

For engineers and designers looking to create high-fidelity audio systems, the OPA1678IDGKR offers an optimal solution with its superior audio performance, versatile power supply options, and Texas Instruments' renowned reliability. The operational amplifier is not only a testament to TI's commitment to innovation but also a go-to component for anyone seeking to elevate their audio experience to the highest level.

To learn more about the OPA1678IDGKR, visit the Texas Instruments website where you can access detailed datasheets, application notes, and design resources to help you integrate this exceptional op-amp into your next project.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,130 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess