EN
  • EN
  • DE

OPA1655DR

Part No OPA1655DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SOUNDPLUS ULTRA-LOW NOISE AND DI / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 24V/µs
Gain Bandwidth Product 53 MHz
-3db Bandwidth 20 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 500 mV
Current - Supply 3.9mA (x4 Channels)
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1352760-OPA1655DR
Ultra Librarian 3D Model Ultra Librarian OPA1655DR CAD Model

Description

Introducing the OPA1655DR by Texas Instruments

The OPA1655DR represents a significant advancement in audio performance and versatility, brought to you by the renowned innovator in the semiconductor industry, Texas Instruments. Designed with audiophiles and professional sound engineers in mind, this operational amplifier (op-amp) is crafted to deliver exceptional sound quality with minimal distortion and noise.

Key Features

  • Sound Quality: The OPA1655DR boasts an outstanding audio performance with ultra-low distortion (0.0001% THD+N) and high slew rate, ensuring a clear and dynamic audio reproduction.
  • Wide Bandwidth: With a wide bandwidth of 35MHz, this op-amp is capable of handling a broad range of audio frequencies, making it suitable for high-fidelity audio applications.
  • Dual-Channel Design: As a dual-channel op-amp, the OPA1655DR provides flexibility in circuit design, allowing for both single-ended and differential audio signal processing.
  • Low Noise: The device is engineered to have a low noise density (4.5nV/√Hz), which is crucial for maintaining the integrity of the audio signal in high-end audio equipment.
  • High Impedance: With a high input impedance, the OPA1655DR ensures minimal loading on preceding stages, preserving the original signal as much as possible.

Applications

The OPA1655DR is ideal for a wide range of audio applications, including:

  • Professional audio equipment
  • High-fidelity headphone amplifiers
  • Studio microphones
  • Audio mixing consoles
  • High-end A/V receivers
  • Analog and digital audio processing

Product Specifications

The OPA1655DR is available in an SOIC-8 package, offering a compact solution for space-constrained applications. It operates over a wide supply range of ±2.25V to ±18V, accommodating various power supply configurations. Additionally, it features a rail-to-rail output, which maximizes dynamic range in portable and low-voltage applications.

Conclusion

For audio enthusiasts and professionals seeking to enhance their sound systems, the OPA1655DR from Texas Instruments stands out as a superior choice. Its impeccable sound quality, low distortion, and versatile applications make it an indispensable component in the pursuit of audio excellence.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7889 $50.2002
44+ $2.2884 $100.6896
68+ $2.2169 $150.7492
94+ $2.1453 $201.6582
121+ $2.0738 $250.9298
162+ $1.8593 $301.2066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess