EN
  • EN
  • DE

FSDM311

Part No FSDM311
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Green Mode Fairchild Power Switch (FPSTM) | IC SWIT PWM GREEN OVP HV 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 9V
Supply Voltage 7V ~ 20V
Duty Cycle 67%
Switching Frequency 67kHz
Power (W) 13W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Mounting Style Through Hole
Family Part Number FSDM311
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1175930-FSDM311
Manufacturer Homepage www.fairchildsemi.com
Family Name FSDM311
Introduction Date August 27, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSDM311 CAD Model

Description

The ON Semiconductor FSDM311 is a versatile and robust power switch IC designed for high-efficiency power management and supply applications. This integrated circuit combines a fully avalanche-rated SenseFET with a current mode PWM (Pulse Width Modulation) controller in a single package. The FSDM311 is well-suited for switch mode power supplies (SMPS), providing a compact, efficient, and reliable solution for AC-DC power conversion.

Key Features

  • Precision Fixed Operating Frequency: The FSDM311 operates at a fixed frequency of 67kHz, ensuring predictable performance and facilitating easy filtering and noise reduction.
  • Integrated Protections: It includes various protection features such as overvoltage, overload, overcurrent, and thermal shutdown, which safeguard the IC and the system from potential damage.
  • High Efficiency: The SenseFET technology enables high efficiency through reduced gate charge and lower switching losses, making it ideal for energy-sensitive applications.
  • Low Start-up Current and Operating Current: Minimizing power consumption, the FSDM311 boasts a low start-up current and maintains low operating current in the application.
  • Auto-restart Mode: In the event of a fault condition, the IC automatically enters an auto-restart mode, enhancing system reliability and reducing the need for external intervention.

Applications

The FSDM311 is suitable for a wide range of applications, including:

  • Power supplies for LCD Monitors and TVs
  • Adapters for notebooks and printers
  • Offline battery chargers
  • LED lighting and drivers

Technical Specifications

  • Voltage Range: Designed to operate over a wide input voltage range.
  • Package: Available in a standard form factor that is easily integrated into various designs.

ON Semiconductor's FSDM311 presents an excellent choice for designers looking to enhance power efficiency and reliability in their SMPS designs while minimizing component count and simplifying the overall design process.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8397 $58.7790
170+ $0.6895 $117.2150
260+ $0.6676 $173.5760
360+ $0.6456 $232.4160
465+ $0.6249 $290.5785
620+ $0.5602 $347.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess