EN
  • EN
  • DE

OPA130PA

Part No OPA130PA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ SGL LN 8DIP / General Purpose Amplifier 1 Circuit 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 200 µV
Current - Supply 530µA
Current - Output / Channel 18 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number OPA130
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650655-OPA130PA
Ultra Librarian 3D Model Ultra Librarian OPA130PA CAD Model

Description

The OPA130PA is a high-performance operational amplifier designed and manufactured by the renowned semiconductor company, Texas Instruments. This precision op-amp is well-suited for a wide range of applications, including medical instrumentation, test equipment, and audio processing, thanks to its exceptional signal amplification capabilities and low-noise performance.

Key Features

  • High Speed: The OPA130PA offers a swift slew rate and wide bandwidth, making it an excellent choice for applications requiring fast and accurate signal processing.
  • Low Distortion: With its low harmonic distortion, the OPA130PA ensures high-fidelity signal amplification, which is particularly beneficial in audio and instrumentation applications.
  • Low Noise: The device boasts an exceptionally low noise density, which minimizes the introduction of unwanted signals into the amplification process, thus preserving the integrity of the original signal.
  • Single-Supply Operation: This operational amplifier can operate from a single power supply, which simplifies power management in system design and can contribute to reduced system costs.
  • Robust Output Drive: Capable of driving capacitive loads, the OPA130PA is versatile in its deployment across various output configurations.

Applications

  • High-Fidelity Audio Equipment
  • Precision Data Acquisition Systems
  • Analog Filters
  • Medical Instrumentation
  • Professional Microphone Preamps

The OPA130PA is available in a DIP-8 package, which is widely used and favored for its ease of integration into existing circuit designs. Its operational temperature range ensures reliability across diverse environmental conditions, making it a versatile choice for both commercial and industrial applications.

Texas Instruments' commitment to quality means that the OPA130PA is a product you can rely on for consistent performance and durability. Whether you are designing a high-end audio system or a sensitive medical device, the OPA130PA will meet and exceed your expectations for precision operational amplification.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess