EN
  • EN
  • DE

OPA128SM

Part No OPA128SM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ TO99-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 0.075pA
Voltage - Input Offset 140μV
Operating Supply Current 900μA
Channel Output Current 10mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 1084527-OPA128SM
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Security, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian OPA128SM CAD Model

Description

Product Overview: Texas Instruments OPA128SM

The Texas Instruments OPA128SM is a high-performance, ultra-low bias current operational amplifier (op-amp) that sets industry standards in terms of precision and quality. This component is part of TI's precision op-amp family and is designed to cater to applications requiring the utmost accuracy and stability over time and temperature.

Key Features

  • Ultra-Low Bias Current: The OPA128SM boasts an exceptionally low bias current, typically 75fA, which is crucial for high-impedance sensor applications, electrometer-grade circuits, and charge amplification applications.
  • High Input Impedance: With its high input impedance, the OPA128SM ensures minimal loading on the signal source, preserving signal integrity and reducing error.
  • Low Offset Voltage: A low offset voltage minimizes error in precision measurement applications, making the OPA128SM ideal for critical signal processing tasks.
  • Wide Supply Range: The op-amp operates over a wide supply range, accommodating various application requirements and simplifying power supply design.

Applications

The OPA128SM is versatile and can be used in a wide array of applications, including:

  • Electrometer-grade Instruments
  • High-impedance Buffer Amplifiers
  • Photodiode Amplifiers
  • Medical Instrumentation
  • Precision Current-to-Voltage Converters
  • Test and Measurement Equipment

Quality and Reliability

Texas Instruments is known for its dedication to quality and reliability, and the OPA128SM is no exception. This op-amp is designed to meet stringent industry standards, ensuring consistent performance and longevity in the field. Engineers and designers can rely on the OPA128SM for their most demanding applications, confident in the knowledge that they are using one of the best precision amplifiers on the market.

Technical Support and Resources

To assist with the integration of the OPA128SM into your projects, Texas Instruments provides extensive technical support, including detailed datasheets, application notes, and design resources. This support ensures that you can maximize the performance of this exceptional op-amp in your application.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess