EN
  • EN
  • DE

OMAP3530DCUS72

Part No OMAP3530DCUS72
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 720MHZ 423FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)
Manufacturer Texas Instruments
Series OMAP-35xx
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A8
Speed 720MHz
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 423-LFBGA, FCBGA
Case / Package 423-FCBGA (16x16)
Family Name OMAP3
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929572-OMAP3530DCUS72
Ultra Librarian 3D Model Ultra Librarian OMAP3530DCUS72 CAD Model

Description

The OMAP3530DCUS72 is a highly integrated, multimedia processor from Texas Instruments (TI) that is designed to provide best-in-class video, image, and graphics processing capabilities. This advanced system-on-chip (SoC) is part of TI's OMAP 3 platform, which is renowned for its power efficiency and high performance in mobile and embedded applications.

Key Features

  • High-Performance ARM Core: At the heart of the OMAP3530DCUS72 is an ARM Cortex-A8 processor running at up to 720MHz, which delivers the computational power required for complex tasks and multitasking.
  • Integrated Graphics Acceleration: The device includes a PowerVR SGX graphics accelerator that supports OpenGL ES 2.0, enabling sophisticated 3D graphics and smooth user interface experiences.
  • Dual-Core Architecture: The OMAP3530 features a dual-core architecture with a TMS320C64x+ DSP for additional signal processing capabilities, perfect for audio and video encoding/decoding.
  • HD Video Performance: It supports high-definition (HD) video playback and recording, making it an ideal choice for portable multimedia devices.
  • Multiple Peripherals Support: The SoC provides a wide range of connectivity options, including USB, camera interface, display interface, and more, to connect with various peripherals.
  • Low Power Consumption: Designed with TI's SmartReflex technologies, the OMAP3530DCUS72 ensures efficient power management, contributing to extended battery life in portable devices.

Applications

The OMAP3530DCUS72 is versatile and can be used in a variety of applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment Systems
  • Digital Signage and Point-of-Sale Terminals
  • Medical Imaging Devices
  • Industrial Control Systems

Conclusion

With its robust multimedia features, the OMAP3530DCUS72 from Texas Instruments is an excellent processor choice for developers and manufacturers looking to create powerful, feature-rich devices. Its combination of high-speed processing, advanced graphics, and low power consumption makes it a compelling option for a wide range of applications.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.5841 $76.5841
2+ $74.1908 $148.3816
3+ $71.7976 $215.3928
4+ $69.4043 $277.6172
5+ $62.2246 $311.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess