Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Texas Instruments
Win Source Part Number 340914-OMAP3430DCBBR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OMAP3430DCBBR CAD Model

Description

The OMAP3430DCBBR is an advanced microprocessor product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Product Family: OMAP (Open Multimedia Applications Platform)
  • Design: Mobile computing and digital multimedia applications.
  • Cores: High-performance ARM Cortex-A8 with efficient ARM Cortex-M3.
  • Graphics Core: PowerVR SGX.
  • Graphics Support: OpenGL ES 2.0 and OpenVG 1.1.
  • Multimedia Accelerator: Dedicated image, video, audio (IVA2) accelerator.
  • Interfaces: USB 2.0 OTG, SD/MMC card interface, camera interface, and various serial interfaces.
  • Power Management: Dynamic voltage and frequency scaling (DVFS).
  • Operating Systems Support: Linux, Android, and Windows CE.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 667MHZ PBGA689
Need more? Email Us
ECAD model for MPC8379ECVRALG
Texas Instruments
MICROPROCESSOR, 32 BIT, SITARA,
Need more? Email Us
ECAD model for AM1806BZCE4
Altera
IC MPU I386 25MHZ 100QFP
Need more? Email Us
ECAD model for NG80386SXLP25
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023ASN7MQB
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MC860ENCVR50D4R2
Zilog
IC MPU Z180 10MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18010FEG
NXP / Nexperia
IC MPU QORIQ LAYER 1GHZ 448FBGA
Need more? Email Us
ECAD model for LS1028ASE7KQA
Altera
80386- MICROPROCESSOR, X86 ARCH
Need more? Email Us
ECAD model for NG80386SXLP33
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
ECAD model for LS1043ASN8KNLB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2363 $78.2363
2+ $75.7913 $151.5826
3+ $73.3464 $220.0392
4+ $70.9016 $283.6064
6+ $63.5669 $381.4014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention