Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tray
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Watchdog Timer
Memory Size 32B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 3 V to 6 V
Voltage - Supply, Battery 2.2 V to 6 V
Current - Timekeeping (Max) 20μA to 500μA @ 5V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 079941-CDP68HC68T1E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDP68HC68T1E CAD Model

Description

CDP68HC68T1E Real-Time Clock

The CDP68HC68T1E is a versatile real-time clock designed for precise timekeeping tasks in various electronic applications. Offering high reliability and accuracy, this device integrates seamlessly into numerous projects.

  • Data Logging Systems
  • Embedded Systems
  • Alarm Systems
  • Industrial Automation

Features and Benefits

  • High Precision Timing: Ensures accurate timekeeping with minimal deviation.
  • Low Power Consumption: Ideal for battery-operated devices.
  • Easy Integration: Compact design that fits easily into most system architectures.
  • Wide Temperature Range: Reliable performance in diverse environments.

The CDP68HC68T1E stands out for its ease of use and durable construction, making it a preferred choice for time-critical applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz
Need more? Email Us
ECAD model for Q41457471000100
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz I2C 10-VSON
Lowest to $0.7443
ECAD model for X1B000391000116
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz I2C 14-SOP
Lowest to $0.2382
ECAD model for X1A000141000200
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
ECAD model for ISL12028IV27Z-T
OSRAM Opto Semiconductors Inc.
IC RTC CLK/CALENDAR I2C 8-TDFN
Need more? Email Us
ECAD model for AS1801-BTDT
Abracon LLC
IC RTC CLK/CALENDAR SPI MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-ZIZE-S2-T
Maxim Integrated
IC RTC CLK/CALENDAR SER 16SOIC
Need more? Email Us
ECAD model for DS1302S-16
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
ECAD model for ISL12027IVZ-T
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $22.4856
ECAD model for DS1340Z-18+

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $31.0748 $93.2244
6+ $25.4981 $152.9886
8+ $24.7013 $197.6104
11+ $23.9044 $262.9484
14+ $23.1076 $323.5064
19+ $20.7170 $393.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 248 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention