EN
  • EN
  • DE

OMAP2531BZAC400CSC

Part No OMAP2531BZAC400CSC
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Package Tray
Product Status Active
Base Product Number OMAP2531
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 790898-OMAP2531BZAC400CSC
Ultra Librarian 3D Model Ultra Librarian OMAP2531BZAC400CSC CAD Model

Description

OMAP2531BZAC400CSC: A High-Performance Processor from Texas Instruments

The OMAP2531BZAC400CSC is a state-of-the-art processor designed by Texas Instruments, renowned for its exceptional performance and versatility. This advanced system-on-chip (SoC) is part of the OMAP™ family, which is well-known for delivering rich multimedia features and powerful processing capabilities. The OMAP2531BZAC400CSC is ideally suited for a wide range of applications, including but not limited to smartphones, tablets, and other portable electronics that demand high processing power and low power consumption.

At the heart of the OMAP2531BZAC400CSC lies a robust ARM architecture, which provides a solid foundation for multitasking and supports a variety of operating systems. This allows developers to create complex applications that can run smoothly and efficiently on devices powered by this processor. The ARM core is complemented by a range of other features, including integrated graphics processing units (GPUs) and digital signal processors (DSPs), which work together to enhance multimedia performance, such as video playback, gaming, and camera functionality.

The OMAP2531BZAC400CSC also boasts advanced connectivity options. It supports various communication protocols, enabling devices to connect to a wide range of networks and peripherals. This connectivity is essential for modern devices that need to operate in an increasingly interconnected world, where seamless data transfer and access to cloud services are vital for user experience.

Power efficiency is another hallmark of the OMAP2531BZAC400CSC. Texas Instruments has designed this processor with energy conservation in mind, ensuring that devices can offer longer battery life without sacrificing performance. This is particularly important for mobile devices, where users expect their gadgets to last through the day on a single charge.

In summary, the OMAP2531BZAC400CSC from Texas Instruments is a powerful and efficient processor that is well-suited for a variety of high-demand applications. Its combination of processing power, multimedia capabilities, connectivity, and energy efficiency makes it an ideal choice for manufacturers looking to create cutting-edge devices for today's tech-savvy consumers.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.2282 $52.2282
3+ $42.8539 $128.5617
4+ $41.5147 $166.0588
5+ $40.1755 $200.8775
7+ $38.8363 $271.8541
9+ $34.8188 $313.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess