EN
  • EN
  • DE

OMAP2530CZAC

Part No OMAP2530CZAC
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 715663-OMAP2530CZAC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OMAP2530CZAC CAD Model

Description

The OMAP2530CZAC is a highly sophisticated system-on-chip (SoC) from Texas Instruments, designed to deliver exceptional performance and versatility for a wide range of applications. This multi-core processor is part of the OMAP 2 series, which is renowned for its integration of a dual-core architecture that combines general-purpose processing with high-end multimedia capabilities.

Key Features

  • Advanced Dual-Core Processor: The OMAP2530CZAC features a dual-core architecture that includes an ARM-based general-purpose processor and a dedicated Digital Signal Processor (DSP). This combination allows for efficient handling of both application processing and multimedia tasks, ensuring smooth and responsive performance.
  • High-Performance Multimedia: With its integrated Image Signal Processor (ISP) and hardware accelerators for video and audio, the OMAP2530CZAC excels in multimedia applications such as video conferencing, media playback, and image processing.
  • Power Efficiency: Designed with power efficiency in mind, the OMAP2530CZAC incorporates advanced power management techniques, making it suitable for portable and battery-powered devices where energy conservation is critical.
  • Connectivity: This SoC offers a range of connectivity options, including support for high-speed USB, camera interfaces, and various other I/O peripherals, enabling seamless integration with a host of external devices and modules.
  • Scalability: The OMAP2530CZAC platform is scalable, allowing developers to design a range of products from entry-level to high-end, all based on a common architecture. This reduces development time and costs while enabling a unified software ecosystem.

Applications

The OMAP2530CZAC is designed for versatility and can be utilized in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment Systems
  • Industrial Control Systems
  • Medical Imaging Devices
  • Home Automation and Security Systems

Overall, the OMAP2530CZAC from Texas Instruments is a powerful and flexible SoC solution that provides developers with the tools needed to create innovative and efficient products for today's demanding market.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2875 $52.6000
38+ $2.6975 $102.5050
58+ $2.6132 $151.5656
80+ $2.5289 $202.3120
103+ $2.4446 $251.7938
137+ $2.1917 $300.2629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess