EN
  • EN
  • DE

O3853AQDCARQ1

Part No O3853AQDCARQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive Systems
Current - Supply 120mA
Voltage - Supply 7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 48-HTSSOP
Base Product Number O3853
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352448-O3853AQDCARQ1
Ultra Librarian 3D Model Ultra Librarian O3853AQDCARQ1 CAD Model

Description

The O3853AQDCARQ1 is a state-of-the-art integrated circuit developed by Texas Instruments, renowned for their innovation in semiconductor technology. This product is designed to meet the rigorous demands of automotive applications, ensuring high reliability and performance under extreme conditions.

Key Features

  • Automotive Grade: Specifically designed to comply with the stringent standards of the automotive industry, the O3853AQDCARQ1 is AEC-Q100 qualified, ensuring robustness and longevity in automotive environments.
  • High Integration: This device integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity. This integration can lead to cost savings and improved system reliability.
  • Power Efficiency: With Texas Instruments' cutting-edge technology, the O3853AQDCARQ1 offers excellent power efficiency, which is critical for automotive applications where energy consumption impacts vehicle range and emissions.
  • Temperature Resilience: Capable of operating over a wide temperature range, this product is suitable for the harsh thermal conditions typically found in automotive settings.
  • Advanced Packaging: The device comes in a robust package that is designed to withstand the mechanical stresses and environmental factors encountered in automotive applications.

Applications

The versatility of the O3853AQDCARQ1 makes it ideal for a variety of automotive applications, including:

  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics
  • Body electronics and lighting

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for their products. The O3853AQDCARQ1 is backed by a comprehensive set of documentation and design resources, as well as a dedicated technical support team to assist with integration, troubleshooting, and optimization for specific applications.

With its robust design, advanced features, and adherence to automotive industry standards, the O3853AQDCARQ1 from Texas Instruments represents a reliable and efficient solution for next-generation automotive electronics.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1046 $51.0460
24+ $4.1884 $100.5216
37+ $4.0575 $150.1275
51+ $3.9266 $200.2566
66+ $3.7958 $250.5228
89+ $3.4031 $302.8759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess