EN
  • EN
  • DE

HMC589AST89ETR

Part No HMC589AST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP WLAN 0HZ-4GHZ SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 0Hz ~ 4GHz
P1dB 17.5dBm
Gain 15dB
Noise Figure 4.5dB
RF Type WLAN
Supply Voltage (V) 5V
Supply Current 82mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Family Part Number HMC589
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714395-HMC589AST89ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC589AST89ETR CAD Model

Description

Product Overview: HMC589AST89ETR from Analog Devices Inc.

The HMC589AST89ETR, part of the extensive product line from Analog Devices Inc., is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) amplifier. This device is designed to deliver exceptional signal amplification with low noise figures and high gain, making it an ideal choice for a variety of RF and microwave applications. The HMC589AST89ETR is well-suited for use in telecommunications, satellite communications, test equipment, and radar systems.

Key Features

  • Frequency Range: The HMC589AST89ETR operates over a broad frequency range, providing versatility for different applications.
  • High Gain: It offers a high gain level, which is essential for signal amplification in complex RF circuits.
  • Low Noise Figure: This device maintains a low noise figure, ensuring that signal integrity is preserved during amplification.
  • Output Power: The MMIC provides robust output power, contributing to its effectiveness in transmitting signals over long distances.
  • Package: Housed in a compact SMT package, the HMC589AST89ETR is designed for easy integration into a wide range of electronic assemblies.

Applications

The versatility of the HMC589AST89ETR makes it a suitable choice for various applications, including:

  • Telecommunications infrastructure
  • Satellite communication systems
  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test and measurement equipment
  • Radar systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC589AST89ETR is manufactured with stringent quality control processes, ensuring that each device meets the high standards expected by industry professionals. It is also RoHS compliant, adhering to environmental regulations and promoting sustainability.

Overall, the HMC589AST89ETR from Analog Devices Inc. is a robust, reliable, and high-performing solution for RF and microwave signal amplification needs. Its combination of features and performance makes it a valuable component in the design and development of advanced communication systems.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0004 $50.0040
25+ $4.1029 $102.5725
38+ $3.9747 $151.0386
52+ $3.8465 $200.0180
68+ $3.7183 $252.8444
90+ $3.3336 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess