EN
  • EN
  • DE

NM24C04EM8X

Part No NM24C04EM8X
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338136-NM24C04EM8X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NM24C04EM8X CAD Model

Description

The NM24C04EM8X is a high-quality, high-performance product from the globally recognized technology company, Texas Instruments.

  • Description: This product is a 4K-bit I2C CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It is designed to offer a reliable and robust memory storage solution for a wide variety of applications
  • Memory: Features 4K bits of memory, organized as 512 x 8, providing ample space for data storage
  • Voltage Range: Operates over a broad voltage range, from 2.7V to 5.5V, which allows for a wide range of applications and flexibility in design
  • Interface: Boasts a high-speed I2C interface, enabling fast data transfer and efficient operation
  • Data Retention: The data retention capability of this EEPROM device is rated @ over 40 years, ensuring long-term reliability
  • Write Cycles: Supports over one million write cycles, making it an ideal choice for applications that require frequent data updates
  • Write Protection: Also comes with hardware write protection. This feature can be used to prevent inadvertent write operations, thus safeguarding your data
  • Standby mode: Has a low-power standby mode to conserve energy when the device is not in use
  • Applications: Texas Instruments has designed the NM24C04EM8X to be used in a variety of applications. These include industrial control systems, medical devices, automotive systems, and consumer electronics
  • Applications: It is also suitable for use in telecommunications systems, instrumentation, and other high-reliability applications
  • Package: Comes in a small 8-pin SOIC package, making it easy to integrate into your designs
  • Temperature Range: Has an extended industrial temperature range of -40°C to +85°C, ensuring reliable operation in a wide range of environments

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess