EN
  • EN
  • DE

MUX36S08IPW

Part No MUX36S08IPW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 170OHM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000952-MUX36S08IPW
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package Tube
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Ultra Librarian 3D Model Ultra Librarian MUX36S08IPW CAD Model

Description

Introducing the MUX36S08IPW: A Precision Analog Multiplexer from Texas Instruments

The MUX36S08IPW is a cutting-edge analog multiplexer brought to you by the renowned semiconductor company, Texas Instruments. This device is designed to provide high-precision signal routing for your electronic applications, ensuring that your systems operate with the utmost accuracy and reliability.

Key Features

  • 8-Channel Multiplexing: The MUX36S08IPW offers eight single-ended channels that can be configured as four differential channels, giving you the flexibility to address a wide range of signal routing needs.
  • Low On-Resistance: With a typical on-resistance of only 160 ohms, this multiplexer provides a high-quality signal path with minimal signal attenuation, ensuring the integrity of your signals is maintained.
  • Low Charge Injection: The device features an exceptionally low charge injection of 0.45 pC (typical), which minimizes the impact on the signal and reduces the potential for error in sensitive applications.
  • Wide Supply Range: The MUX36S08IPW operates with a supply range of ±4.5 V to ±18 V or a single supply of 9 V to 36 V, providing versatility for various power environments.
  • High ESD Protection: Electrostatic discharge protection is crucial in preserving the longevity and performance of electronic components. This multiplexer boasts a robust ESD protection circuitry, safeguarding it from potential damage.

Applications

The MUX36S08IPW is suitable for a broad spectrum of applications, including:

  • Data acquisition systems
  • Test equipment
  • Industrial process controls
  • Battery management systems
  • Medical instrumentation

Package and Quality

This device comes in a TSSOP-16 package, which is compact and ideal for space-constrained applications. The MUX36S08IPW is also part of Texas Instruments' commitment to high-quality standards, ensuring that each component meets rigorous performance criteria.

With the MUX36S08IPW, designers and engineers can take advantage of Texas Instruments' advanced technology to create systems that require precise and efficient analog signal management. Whether you're designing for industrial, medical, or consumer electronics, the MUX36S08IPW stands as a reliable and high-performing solution.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9198 $55.3584
18+ $5.6778 $102.2004
28+ $5.5004 $154.0112
38+ $5.3230 $202.2740
49+ $5.1455 $252.1295
66+ $4.6132 $304.4712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 699 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess