EN
  • EN
  • DE

MSP58C810PJM

Part No MSP58C810PJM
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080687-MSP58C810PJM
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP58C810PJM CAD Model

Description

The MSP58C810PJM is a cutting-edge microcontroller unit (MCU) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This MCU is part of TI's MSP430 family, which is renowned for its low power consumption and high performance, making it an ideal choice for a wide range of applications, particularly those that require efficient power management and reliable operation in constrained environments.

The MSP58C810PJM operates with a 16-bit RISC architecture that delivers robust processing capabilities while maintaining energy efficiency. Its architecture is specifically designed to handle complex algorithms and control-oriented tasks with ease. With a built-in analog-to-digital converter (ADC), this MCU can process analog signals quickly, translating them into digital data for further processing or analysis. This feature is particularly useful in sensor-based applications where precision and speed are crucial.

The device comes equipped with a comprehensive set of peripherals, including multiple communication interfaces such as I²C, SPI, and UART, which enable the MCU to connect with other devices and components within a system. These interfaces facilitate easy data exchange and integration into larger systems, making the MSP58C810PJM a versatile and adaptable solution for many different types of electronic projects.

With its integrated memory, the MSP58C810PJM offers ample space for program storage and data handling. The flash memory technology used in this MCU ensures data retention even in the absence of power, allowing for reliable performance across power cycles. Furthermore, the device's memory protection features safeguard the integrity of the code and data, ensuring the system's security and stability.

The MSP58C810PJM is designed to operate within a wide range of supply voltages, adding to its flexibility in various applications. It also includes a variety of power-saving modes, which are essential for battery-powered or energy-harvesting applications where power efficiency is paramount.

Overall, the MSP58C810PJM from Texas Instruments represents a powerful and efficient solution for designers and engineers looking to develop advanced electronic systems with stringent power and performance requirements. Its combination of low power consumption, high performance, and rich set of features makes it a top choice for applications in industrial control, consumer electronics, automation, and much more.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.4340

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess