EN
  • EN
  • DE

MSP430P315IDLR

Part No MSP430P315IDLR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB OTP 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x3xx
Package Tape & Reel
Product Status Obsolete
Programmable Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity UART/USART
Peripherals LCD, POR, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters Slope A/D
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number MSP430P315
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644919-MSP430P315IDLR
Ultra Librarian 3D Model Ultra Librarian MSP430P315IDLR CAD Model

Description

The MSP430P315IDLR is a highly sophisticated microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is part of TI's MSP430 family, which is celebrated for its low power consumption and high-performance capabilities. The MSP430P315IDLR is designed to cater to the demanding needs of modern embedded applications, making it an ideal choice for designers and engineers focusing on consumer electronics, industrial automation, and Internet of Things (IoT) devices.

Key Features

  • Low Power Consumption: The MSP430P315IDLR is engineered for applications that require minimal power usage. Its ability to operate in multiple power-saving modes makes it particularly well-suited for battery-powered and portable devices.
  • Advanced Clock System: The integrated digitally controlled oscillator (DCO) allows the microcontroller to wake up from low-power modes to active mode in less than 1 μs, providing a perfect balance between power efficiency and performance.
  • Robust Processing Core: At the heart of the MSP430P315IDLR is a 16-bit RISC CPU, capable of executing instructions quickly and efficiently, which is crucial for applications that require swift data processing and real-time control.
  • Flexible Memory Options: The microcontroller comes with a range of onboard memory options, including flash memory and RAM, which can be easily configured according to the needs of the application.
  • Extensive Peripherals: This MCU is equipped with a variety of integrated peripherals such as timers, serial communication modules, and analog-to-digital converters (ADCs), offering designers a high degree of versatility and integration.

Applications

The MSP430P315IDLR is highly versatile and can be used in a variety of applications, including but not limited to:

  • Smart Appliances
  • Wearable Technology
  • Energy Management Systems
  • Industrial Control Panels
  • Wireless Sensor Networks

With its blend of power efficiency, processing power, and integrated features, the Texas Instruments MSP430P315IDLR microcontroller stands out as a top choice for developers looking to push the boundaries of what's possible with modern MCU technology.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess