EN
  • EN
  • DE

MSP430I2040TRHBR

Part No MSP430I2040TRHBR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32VQFN  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430I2xx
Package Tape & Reel (TR)
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16.384Mhz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 4x24b Sigma-Delta
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number 430I2040
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 3,000
Win Source Part Number 1126917-MSP430I2040TRHBR
Ultra Librarian 3D Model Ultra Librarian MSP430I2040TRHBR CAD Model

Description

The MSP430I2040TRHBR is a highly integrated microcontroller (MCU) from Texas Instruments (TI), renowned for its exceptional power efficiency and versatile features. This MCU is part of the MSP430 family, which is designed for industrial and utility metering applications and offers a perfect blend of low power consumption and high performance.

At the heart of the MSP430I2040TRHBR is a 16-bit RISC CPU, which provides a robust platform for developers, enabling them to create complex algorithms and functions. The MCU operates at a frequency of up to 16 MHz, which is more than sufficient for handling intricate tasks in metering and monitoring systems.

This device comes with 32KB of flash memory and 2KB of RAM, providing ample space for application code and data storage. The flash memory is particularly advantageous as it allows for in-system programmability and on-the-fly updates, which can significantly reduce downtime and maintenance costs.

Connectivity is another strong suit of the MSP430I2040TRHBR, featuring a variety of communication interfaces such as I2C, SPI, and UART, making it highly adaptable to different communication protocols and peripherals. This flexibility ensures that the MCU can be easily integrated into existing systems or used as the foundation for new designs.

The MCU also boasts a range of built-in analog features, including a 24-bit sigma-delta analog-to-digital converter (ADC), which offers high precision for measurement applications. This is particularly useful for metering applications where accuracy is paramount. Furthermore, the MSP430I2040TRHBR includes a temperature sensor and a supply voltage supervisor, which help maintain system reliability and stability.

Encased in a VQFN (RHA) 32-pin package, the MSP430I2040TRHBR is designed for surface-mount technology (SMT), which enables a compact and efficient layout on printed circuit boards (PCBs). The MCU's small footprint and low power requirements make it ideal for portable and space-constrained applications.

In summary, the MSP430I2040TRHBR from Texas Instruments is a powerful and flexible microcontroller that excels in energy-sensitive and space-limited applications, particularly in the fields of industrial and utility metering. Its combination of performance, memory, and connectivity options make it an excellent choice for designers looking to optimize their systems for both efficiency and capability.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0321 $51.5457
41+ $2.4879 $102.0039
63+ $2.4101 $151.8363
86+ $2.3324 $200.5864
111+ $2.2546 $250.2606
149+ $2.0214 $301.1886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,764 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess