EN
  • EN
  • DE

MSP430G2553IPW20

Part No MSP430G2553IPW20
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227599-MSP430G2553IPW20
Manufacturer Homepage www.ti.com
Family Name MSP430G2553
Introduction Date September 30, 2010
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MSP430G2553IPW20 CAD Model

Description

Product Overview: MSP430G2553IPW20 Microcontroller

The MSP430G2553IPW20 is a powerful and versatile microcontroller from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust architecture, making it an ideal choice for battery-powered and portable devices.

Key Features

  • 16-Bit RISC Architecture: The MSP430G2553IPW20 operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, which enables it to perform operations with high efficiency and speed.
  • Integrated Memory: It comes with 16KB of in-system programmable flash memory, 512 bytes of RAM, and 256 bytes of data EEPROM, offering ample space for code and data storage.
  • Digital and Analog Peripherals: The device includes a variety of peripherals such as two configurable 16-bit timers, a versatile 10-bit analog-to-digital converter (ADC), and multiple digital I/O pins for interfacing with external hardware.
  • Serial Communication Interfaces: The MSP430G2553IPW20 supports multiple serial communication protocols, including I2C, SPI, and UART, allowing for easy connectivity with other microcontrollers, sensors, and modules.
  • Low Power Modes: With several low-power operation modes, this microcontroller is designed to conserve energy and extend battery life in applications where power efficiency is crucial.

Applications

The MSP430G2553IPW20 is highly suited for a wide array of applications such as consumer electronics, wireless sensors, home automation, industrial control systems, and energy management. Its low power consumption and rich set of features make it a reliable choice for designers looking to create sophisticated yet energy-efficient products.

Package and Temperature Range

This microcontroller is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0808 $52.3736
40+ $2.5278 $101.1120
62+ $2.4488 $151.8256
85+ $2.3698 $201.4330
110+ $2.2909 $251.9990
147+ $2.0539 $301.9233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,643 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess