EN
  • EN
  • DE

MSP430G2453IPW20

Part No MSP430G2453IPW20
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Manufacturer Texas Instruments
Series MSP430G2xx
Package Tube
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 430G2453
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430G2453IPW20-ND, 296-33463-5
Quantity per package 70
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886039-MSP430G2453IPW20
Ultra Librarian 3D Model Ultra Librarian MSP430G2453IPW20 CAD Model

Description

Product Overview: MSP430G2453IPW20 by Texas Instruments

The MSP430G2453IPW20 is a highly capable microcontroller unit (MCU) from Texas Instruments, designed for low-power and mixed-signal applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set that caters to a wide range of electronic applications.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is built on a powerful 16-bit RISC architecture that enables swift and efficient processing, making it ideal for applications that require a combination of low power consumption and high performance.
  • Memory: It comes equipped with 8KB of in-system programmable flash memory and 512 bytes of RAM, providing ample space for complex programs and data buffering.
  • Digital and Analog Peripherals: This MCU includes a variety of integrated peripherals such as digital I/O ports, a 10-bit analog-to-digital converter (ADC), and multiple timers, which support a range of functions from analog signal processing to complex timing operations.
  • Low Power Consumption: The MSP430G2453IPW20 is designed for battery-powered and energy-harvesting applications, featuring multiple low-power modes that significantly reduce energy consumption when the MCU is idle or running at lower frequencies.
  • Wide Operating Voltage Range: It operates across a voltage range of 1.8V to 3.6V, allowing for flexibility in power supply design and ensuring compatibility with various battery technologies.

Applications

This microcontroller is versatile enough to be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Sensing and measurement systems
  • Wireless connectivity solutions
  • Energy management and monitoring
  • Portable medical devices

Package and Quality

The MSP430G2453IPW20 is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing reliable performance for critical and demanding applications.

With its combination of low power consumption, a robust set of features, and a compact form factor, the MSP430G2453IPW20 is an excellent choice for designers looking to optimize their embedded systems for both power efficiency and functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6070 $56.2450
80+ $1.3186 $105.4880
120+ $1.2774 $153.2880
165+ $1.2362 $203.9730
210+ $1.1950 $250.9500
285+ $1.0714 $305.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,583 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess