EN
  • EN
  • DE

MSP430G2444IYFFT

Part No MSP430G2444IYFFT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 49DSBGA / MCU 16-bit MSP430 RISC 8KB Flash 2.5V/3.3V 49-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 49-UFBGA, DSBGA
Manufacturer Package 49-DSBGA (2.8x2.8)
Win Source Part Number 789846-MSP430G2444IYFFT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2444
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2444IYFFT CAD Model

Description

Overview of Texas Instruments MSP430G2444IYFFT

The Texas Instruments MSP430G2444IYFFT is a powerful and versatile microcontroller that belongs to the MSP430 family, renowned for its ultra-low power consumption and high-performance capabilities. This particular model is designed to cater to a wide range of applications, from consumer electronics to industrial automation systems. The MSP430G2444IYFFT integrates a wealth of features that make it an ideal choice for designers looking to optimize power efficiency and processing power in their embedded systems.

Key Features

  • CPU: The MSP430G2444IYFFT is built around a 16-bit RISC CPU, which operates at a speed of up to 16MHz. This ensures smooth and efficient handling of computational tasks, making it suitable for both simple and complex applications.
  • Memory: It comes equipped with 8KB of flash memory and 512 bytes of RAM, providing ample space for program storage and operational data handling.
  • I/O and Peripherals: The device includes a range of integrated peripherals such as a 10-bit analog-to-digital converter (ADC), multiple general-purpose I/O pins, and a versatile timer system that supports three capture/compare registers.
  • Power Management: A standout feature of the MSP430G2444IYFFT is its advanced power management system, which includes five low-power modes. This allows for significant energy savings, extending the battery life of portable devices.
  • Communication: For communication purposes, the microcontroller supports serial communication interfaces such as SPI and I2C, enabling easy connectivity with other microcontrollers, sensors, and peripheral devices.
  • Package: The MSP430G2444IYFFT is offered in a compact 38-pin DSBGA package, making it suitable for space-constrained applications.

Applications

The MSP430G2444IYFFT is designed for a multitude of applications where power efficiency and space are critical considerations. It is commonly used in:

  • Portable medical devices
  • Wireless sensors and sensor networks
  • Energy harvesting systems
  • Consumer electronics
  • Home automation
  • Industrial control systems

With its robust feature set and ultra-low power operation, the Texas Instruments MSP430G2444IYFFT microcontroller is an excellent choice for engineers and designers looking to develop advanced, energy-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess