EN
  • EN
  • DE

MSP430G2252TDA2

Part No MSP430G2252TDA2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH DIE / MCU 16-bit MSP430 RISC 2KB Flash 2.5V/3.3V 22-Pin Die Waffle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Tube
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package Die
Manufacturer Package Die
Win Source Part Number 789833-MSP430G2252TDA2
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2252
Introduction Date April 01, 2012
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2252TDA2 CAD Model

Description

Product Overview: MSP430G2252TDA2 Microcontroller

The MSP430G2252TDA2 is a highly versatile and efficient microcontroller unit (MCU) from the renowned manufacturer Texas Instruments (TI). Designed for low-power and high-performance applications, this MCU is part of TI's MSP430 family, which is celebrated for its robust architecture, integrated features, and ease of use. The MSP430G2252TDA2 is an ideal choice for designers and engineers looking to develop applications in areas such as consumer electronics, industrial control systems, and wireless networking.

With a 16-bit RISC architecture, the MSP430G2252TDA2 ensures smooth and efficient operation, even in applications that require precise timing and control. The MCU operates at a maximum frequency of 16MHz, providing a balanced trade-off between speed and power consumption. The low-power design of this MCU makes it particularly suitable for battery-powered devices, as it features a variety of power-saving modes that significantly extend battery life without compromising performance.

The MSP430G2252TDA2 comes with 2KB of programmable flash memory and 128B of RAM, offering enough space for small to medium-sized applications. Additionally, it includes a range of built-in peripherals that enhance its functionality, such as an 8-channel 10-bit analog-to-digital converter (ADC), which allows the MCU to interface with analog sensors and convert their signals into digital data for processing.

One of the standout features of this microcontroller is its versatile digital I/O capabilities. It supports up to 24 I/O pins, which can be configured for various functions and interfaced with other components in a system. Moreover, the MSP430G2252TDA2 provides serial communication support through I2C, SPI, and UART protocols, enabling it to communicate with other microcontrollers, sensors, and external devices.

Engineers and developers can take advantage of the MSP430G2252TDA2's integrated development environment (IDE) provided by Texas Instruments, which includes all the necessary tools for programming, debugging, and optimizing the MCU for specific applications. The MCU is also supported by an extensive ecosystem of development boards, software libraries, and documentation, making it an accessible and reliable choice for both novices and experienced professionals.

In summary, the MSP430G2252TDA2 from Texas Instruments is a powerful and energy-efficient microcontroller that is well-suited for a wide range of applications where power consumption, size, and flexibility are critical considerations.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess