EN
  • EN
  • DE

MSP430G2132IPW14

Part No MSP430G2132IPW14
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 14TSSOP / MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430G2xx
Package Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 430G2132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-MSP430G2132IPW14,TEXTISMSP430G2132IPW14,MSP430G2132IPW14-ND,296-29634-5
Standard Package 90
Win Source Part Number 1080668-MSP430G2132IPW14
Ultra Librarian 3D Model Ultra Librarian MSP430G2132IPW14 CAD Model

Description

The MSP430G2132IPW14 is a highly versatile and efficient microcontroller from Texas Instruments, designed to cater to a wide array of applications, particularly in the fields of embedded systems. This 16-bit microcontroller is a part of the MSP430 family, renowned for its low power consumption and robust performance.

Key Features

  • Low Power Consumption: The MSP430G2132IPW14 is optimized for low power operations, featuring a range of power-saving modes that make it ideal for battery-powered and portable applications.
  • Advanced Clock System: It boasts a flexible clock system that supports a multitude of frequencies, enabling precise timing for various tasks and peripherals.
  • Robust I/O Capabilities: With several general-purpose input/output pins, this microcontroller can interface with numerous external devices, sensors, and actuators.
  • Onboard Memory: It comes equipped with 2KB of flash memory and 128B of RAM, providing sufficient space for small to medium-sized applications.
  • Integrated Peripherals: The device includes a variety of built-in peripherals such as an 8-channel 10-bit analog-to-digital converter (ADC), watchdog timer, and universal serial communication interfaces.
  • 14-Pin Package: The MSP430G2132IPW14 is available in a compact 14-pin TSSOP package, making it suitable for space-constrained applications.

Potential Applications

The MSP430G2132IPW14 microcontroller is designed to be flexible and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Networking
  • Industrial Control Systems
  • Automation and Process Control
  • Portable Medical Devices

Programming and Development

Programming the MSP430G2132IPW14 is facilitated through an integrated development environment (IDE) provided by Texas Instruments. The microcontroller supports a full-featured debugging interface that simplifies the development process, allowing for efficient coding, debugging, and deployment of applications.

In conclusion, the MSP430G2132IPW14 from Texas Instruments is a powerful and efficient solution for developers looking to create sophisticated applications with stringent power and space requirements. Its wide range of features and ease of use make it a highly desirable component in the microcontroller market.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4088 $56.3520
90+ $1.1560 $104.0400
135+ $1.1199 $151.1865
185+ $1.0837 $200.4845
240+ $1.0476 $251.4240
320+ $0.9392 $300.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess