EN
  • EN
  • DE

MSP430FR5726IRGET

Part No MSP430FR5726IRGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FRAM 24VQFN / MCU 16-bit MSP430 RISC ROMLess 2.5V/3.3V 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (16K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage 2 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 789773-MSP430FR5726IRGET
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FR5726
Introduction Date November 05, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR5726IRGET CAD Model

Description

Product Overview: MSP430FR5726IRGET

The MSP430FR5726IRGET is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed for low-power and energy-efficient applications. This MCU is part of TI's MSP430 family, which is renowned for its exceptional power management features and versatile peripheral set, making it an ideal choice for a wide range of embedded systems.

Key Features

  • Low Power Consumption: The MSP430FR5726IRGET is designed with TI's ultra-low-power architecture, which includes five power-saving modes. This ensures that the device can maintain a balance between performance and power consumption, extending the battery life of portable and battery-powered applications.
  • Ferroelectric Random Access Memory (FRAM): The integration of 16KB FRAM offers the benefits of non-volatile memory with high-speed write access, endurance, and data retention, making it ideal for data logging and critical state retention across power cycles.
  • Digital and Analog Peripherals: This MCU comes with a rich set of peripherals, including a 10-bit analog-to-digital converter (ADC), multiple timers, and communication interfaces such as UART, SPI, and I2C, enabling versatile interfacing with sensors, actuators, and other devices.
  • Enhanced Processing Capabilities: The device operates at a maximum frequency of 16MHz and is built around a 16-bit RISC CPU, which ensures efficient processing and task management, suitable for a variety of complex applications.
  • Integrated Security Features: The MSP430FR5726IRGET includes hardware multipliers for optimized mathematical operations, as well as a watchdog timer and a 128-bit AES security module to safeguard data and ensure reliable operation.

Applications

The MSP430FR5726IRGET is designed to cater to a diverse range of applications, particularly those requiring low power consumption and high reliability. Common applications include:

  • Industrial control systems
  • Wireless sensor networks
  • Energy harvesting systems
  • Smart meters
  • Portable medical devices
  • Home automation systems

With its robust set of features and capabilities, the MSP430FR5726IRGET from Texas Instruments is a versatile and efficient solution for designers and engineers looking to develop advanced embedded systems with stringent power and performance requirements.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7989 $54.3912
18+ $5.5786 $100.4148
28+ $5.4042 $151.3176
39+ $5.2299 $203.9661
50+ $5.0556 $252.7800
67+ $4.5326 $303.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess