EN
  • EN
  • DE

MSP430FR2533IDA

Part No MSP430FR2533IDA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 15.5KB FRAM 32TSSOP  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Bulk
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 19
Program Memory Size 15.5KB (15.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Base Product Number 430FR2533
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-43830
Standard Package 46
Win Source Part Number 974457-MSP430FR2533IDA
Ultra Librarian 3D Model Ultra Librarian MSP430FR2533IDA CAD Model

Description

The MSP430FR2533IDA from Texas Instruments is a cutting-edge microcontroller that is part of the MSP430 family, renowned for its ultra-low power consumption and robust integrated features. This microcontroller is specifically designed for applications that require efficient power management and considerable processing capability within a compact package.

At the heart of the MSP430FR2533IDA lies a powerful 16-bit RISC CPU, which operates at a maximum frequency of 16MHz. It is equipped with a unique Ferroelectric Random Access Memory (FRAM), which combines the advantages of both ROM and RAM, offering high-speed write access, excellent data retention, and the ability to handle an extensive number of write cycles.

This microcontroller includes 15.5KB of nonvolatile memory, 4KB of SRAM, and an array of flexible peripherals. The integrated peripherals include a 10-bit Analog-to-Digital Converter (ADC), multiple timers, and communication modules such as I2C, SPI, and UART, which facilitate easy interfacing with a wide range of external devices.

The MSP430FR2533IDA also boasts an array of digital and analog I/O pins, which are highly configurable to suit various application needs. Its digital core is supported by a versatile clock system that allows for a range of low-power modes, making it an ideal choice for battery-powered and portable applications.

With its built-in security features, including a 32-bit hardware multiplier for fast mathematical operations and a bootstrap loader that provides secure firmware updates, the MSP430FR2533IDA ensures both performance and reliability. Moreover, the device is characterized by its extended temperature range, making it suitable for industrial and outdoor applications.

Overall, the MSP430FR2533IDA microcontroller is a robust and flexible solution for designers looking to create efficient, low-power applications across a variety of sectors such as consumer electronics, automation, and wireless sensing. Its combination of power efficiency, processing capabilities, and integrated peripherals make it an excellent choice for your next project.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4044 $51.0660
36+ $2.7934 $100.5624
56+ $2.7061 $151.5416
77+ $2.6188 $201.6476
99+ $2.5315 $250.6185
133+ $2.2696 $301.8568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,329 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess