EN
  • EN
  • DE

MSP430FR2522IRHLT

Part No MSP430FR2522IRHLT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 7.5KB FRAM 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Cap Sense, POR, PWM, WDT
Number of I/O 15
Program Memory Size 7.5KB (7.5K x 8)
Program Memory Type FRAM
Supply Voltage 2V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (3.5x4.5)
Family Name 430FR2522
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-48369-6, 296-48369-1, 296-48369-2
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886020-MSP430FR2522IRHLT
Ultra Librarian 3D Model Ultra Librarian MSP430FR2522IRHLT CAD Model

Description

Product Overview: MSP430FR2522IRHLT

The MSP430FR2522IRHLT is a highly integrated microcontroller (MCU) from Texas Instruments, designed for optimal performance in low-power and energy-sensitive applications. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust feature set that enables a wide range of applications, from consumer electronics to industrial automation.

At the heart of the MSP430FR2522IRHLT is a powerful 16-bit RISC CPU, which offers a balanced blend of efficiency and speed, allowing for quick processing of tasks while maintaining minimal energy usage. The device operates at a voltage range of 1.8V to 3.6V, further contributing to its low-power credentials.

The MCU comes with 16KB of non-volatile FRAM (Ferroelectric Random Access Memory), which provides faster write speeds and greater write endurance compared to traditional flash memory. This makes it an excellent choice for applications that require frequent data logging or frequent write operations.

In addition to its memory capabilities, the MSP430FR2522IRHLT includes a rich set of peripherals and I/O options. It features a 10-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold, allowing for precise sensor readings and analog data acquisition. The device also includes multiple timers, a multi-channel direct memory access (DMA) controller, and a hardware multiplier, which collectively enhance its computational efficiency and enable complex timing and control tasks.

For communication, this MCU supports a variety of serial communication protocols including I2C, SPI, and UART, making it easy to interface with other microcontrollers, sensors, and peripheral devices. The MSP430FR2522IRHLT also has built-in support for capacitive touch sensing, which can be used for implementing user interfaces without the need for additional hardware.

Designed with a focus on flexibility, the MSP430FR2522IRHLT is available in a compact 20-pin QFN package, making it suitable for space-constrained applications. Its wide operating temperature range ensures reliability and performance even in harsh environments.

Overall, the MSP430FR2522IRHLT from Texas Instruments is a versatile, low-power MCU that is ideal for a multitude of applications that demand efficiency, reliability, and a rich feature set.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9768 $51.3968
55+ $1.8517 $101.8435
84+ $1.7892 $150.2928
121+ $1.6641 $201.3561
157+ $1.6015 $251.4355
195+ $1.5390 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess