EN
  • EN
  • DE

MSP430FR2155TDBTR

Part No MSP430FR2155TDBTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FRAM 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Number of I/O 34
Family Name 430FR2155
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852264-MSP430FR2155TDBTR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2155TDBTR CAD Model

Description

Product Overview: MSP430FR2155TDBTR

The MSP430FR2155TDBTR is a highly capable microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require low power consumption and high performance. This product is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust integrated features.

Key Features

  • Core: The MSP430FR2155TDBTR is built around a 16-bit RISC CPU, which offers a balanced combination of speed and power efficiency. This makes it an ideal choice for battery-powered and energy-harvesting applications.
  • Memory: It comes with 32KB of non-volatile FRAM (Ferroelectric Random Access Memory), providing high endurance and fast write speeds. The device also includes 4KB of SRAM, ensuring ample space for temporary data storage during operation.
  • Digital and Analog Peripherals: A variety of integrated peripherals are available, including timers, communication interfaces such as I2C, SPI, and UART, as well as a 10-bit analog-to-digital converter (ADC) with internal voltage reference, which adds to its versatility in sensor interfacing and data acquisition tasks.
  • Low Power Modes: The MCU supports multiple low-power modes, enabling it to achieve ultra-low power consumption rates. These modes are critical for extending battery life in portable devices.
  • Package: It is offered in a TSSOP (Thin Shrink Small Outline Package) with 38 pins, which is suitable for space-constrained applications.
  • Supply Voltage: The operating voltage range of 1.8V to 3.6V allows for flexibility in various power supply designs.

Applications

The MSP430FR2155TDBTR is well-suited for a multitude of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Industrial control systems
  • Home automation and IoT devices
  • Portable medical devices and health monitors

With its robust set of features and capabilities, the MSP430FR2155TDBTR from Texas Instruments stands out as a powerful and efficient solution for designers looking to optimize their systems for energy efficiency without compromising on performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7134 $53.5050
175+ $0.5854 $102.4450
265+ $0.5671 $150.2815
365+ $0.5488 $200.3120
475+ $0.5305 $251.9875
635+ $0.4756 $302.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess