EN
  • EN
  • DE

MSP430FR2111IRLLT

Part No MSP430FR2111IRLLT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 3.75KB FRAM 24VQFN / MCU 16-bit MSP430 RISC 3.75KB Flash 3.3V 24-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.75KB (3.75K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (3x3)
Win Source Part Number 789763-MSP430FR2111IRLLT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FR2111
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR2111IRLLT CAD Model

Description

Texas Instruments MSP430FR2111IRLLT Microcontroller

The MSP430FR2111IRLLT is a powerful microcontroller unit (MCU) from Texas Instruments, renowned for its energy efficiency and versatile features. This MCU is part of the MSP430™ family, which is designed for low-power and mixed-signal applications that require a robust combination of performance and power conservation.

At the heart of the MSP430FR2111IRLLT is a 16-bit RISC CPU, which offers a smooth and efficient operation at speeds of up to 16MHz. This makes it an ideal choice for managing complex algorithms and processes without consuming excessive power. The device is equipped with 3.75KB of non-volatile FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the persistence of flash memory, enabling both rapid data access and retention after power-off.

One of the standout features of this MCU is its ultra-low power consumption, with multiple power-saving modes that significantly extend battery life in portable applications. The MSP430FR2111IRLLT also boasts a rich set of integrated peripherals, including a 10-bit analog-to-digital converter (ADC), a 16-bit hardware multiplier, and a comparator, which can be used in various applications ranging from sensor interfacing to complex mathematical calculations.

Connectivity is another strong suit of this MCU, as it supports enhanced UART, I2C, and SPI communication protocols, allowing for easy integration with other components and systems. The package is a compact 16-pin QFN, making it suitable for space-constrained applications while still offering enough GPIO pins for interfacing with external devices.

Designed with the future in mind, the MSP430FR2111IRLLT is compatible with Texas Instruments' EnergyTrace™ technology, which enables real-time power profiling and debugging for the development of even more energy-efficient applications. Whether you're designing smart meters, wearable devices, or sophisticated sensors, the MSP430FR2111IRLLT provides a reliable and versatile platform for your innovation.

Overall, the MSP430FR2111IRLLT from Texas Instruments is an excellent choice for designers looking for an MCU that balances performance, power efficiency, and a rich feature set in a small package.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2904 $51.6160
95+ $1.0588 $100.5860
150+ $1.0258 $153.8700
205+ $0.9927 $203.5035
265+ $0.9596 $254.2940
350+ $0.8603 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess