EN
  • EN
  • DE

MSP430FE4232IPMR

Part No MSP430FE4232IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 64LQFP / MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series MSP430FE4232
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812215-MSP430FE4232IPMR
Ultra Librarian 3D Model Ultra Librarian MSP430FE4232IPMR CAD Model

Description

Product Overview: MSP430FE4232IPMR from Texas Instruments

The MSP430FE4232IPMR is a highly integrated microcontroller (MCU) from Texas Instruments (TI), designed for metering and energy monitoring applications. This MCU is part of TI's MSP430 family, which is renowned for its ultra-low power consumption and high-performance capabilities. The MSP430FE4232IPMR is specifically tailored to meet the rigorous demands of modern electronic metering systems.

Key Features

  • 16-bit RISC Architecture: The MSP430 core boasts a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables swift and efficient processing, making it ideal for applications requiring precise timing and control.
  • Integrated Peripherals: This MCU comes with a variety of built-in peripherals, such as an analog-to-digital converter (ADC), a digital-to-analog converter (DAC), and a liquid crystal display (LCD) driver, which help to reduce system complexity and component count.
  • Low Power Consumption: One of the standout features of the MSP430FE4232IPMR is its ultra-low power consumption in active and standby modes, ensuring extended battery life in metering applications.
  • Flexible Clock System: The device includes a flexible clock system with a built-in digitally controlled oscillator (DCO) that allows the device to wake up from low-power modes to active mode in less than 6 microseconds.
  • Memory Configuration: It contains 32KB of flash memory and 1KB of RAM, providing ample space for application code and data storage.

Applications

The MSP430FE4232IPMR is specifically designed for use in utility metering. Its precise measurement capabilities and low power consumption make it an excellent choice for:

  • Single-phase electricity meters
  • Smart metering solutions
  • Energy monitoring and management systems
  • Battery-powered metering devices

Package and Quality

Offered in a 64-LQFP (Low Profile Quad Flat Package), the MSP430FE4232IPMR ensures a compact footprint for space-conscious designs. Texas Instruments is committed to high-quality standards and the MSP430FE4232IPMR is no exception, meeting stringent industry requirements for reliability and performance.

Overall, the MSP430FE4232IPMR from Texas Instruments is a powerful and efficient solution for developers looking to create advanced metering systems with minimal power usage and high accuracy.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4848 $53.8176
28+ $3.6799 $103.0372
43+ $3.5649 $153.2907
58+ $3.4499 $200.0942
75+ $3.3349 $250.1175
101+ $2.9899 $301.9799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess